Automation24, Inc. Datasheets for Vision Sensors
Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement, pass/fail decisions, and inspection.
Vision Sensors: Learn more
| Product Name | Notes |
|---|---|
| The CamBoard pico monstar is a high-end 3D camera development kit based on pmd Time-of-Flight (ToF) technology. It features a wide Field of View (FoV) of 100° x 85° degrees,... | |
| The Flexx2 is a 3D camera development kit based on pmd Time-of-Flight (ToF) technology. It is a slim external USB device, about the size of a pack of gum, for... | |
| The Flexx2 OEM module is a 3D camera module without casing based on pmd Time-of-Flight (ToF) technology. It is a slim USB device, about the size of a pack of... | |
| The Navigation Scanner LGS-N50 by Datalogic is used for distance and angle measurement for the automatic vehicle guidance of suitable vehicles, such as forklift trucks. To this end, the scanner... | |
| The Vision Sensor Smart-VS-MR-5-150-WH -O - 959971320 from Datalogic features a powerful "System on Chip" and can also be easily configured without any prior programming knowledge or other supporting programs,... |