Automation24, Inc. Datasheets for Vacuum Gauges and Instruments
Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Gauges and Instruments: Learn more
| Product Name | Notes |
|---|---|
| The type 111.10 - 4253027 direct pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The unfilled Bourdon tube vacuum gauge has a plastic housing. | |
| The type 111.10 - 4255900 direct pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The unfilled Bourdon tube vacuum gauge has a plastic housing. | |
| The type 111.10 - 4302397 direct pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The unfilled Bourdon tube vacuum gauge has a painted steel... | |
| The type 213.53 - 9699028 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge... | |
| The type 213.53 - 9767002 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi), and is suitable for dynamic pressures. The Bourdon tube pressure gauge... | |
| The type 232.53 - 9768777 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The Bourdon tube pressure gauge has an especially sturdy stainless steel... | |
| The type 233.53 - 9833310 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The Bourdon tube pressure gauge with liquid filling has an especially... | |
| The type 233.53 - 9833646 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The Bourdon tube pressure gauge with liquid filling has an especially... | |
| Winters DPG210 - digital pressure gauge from Winters operates in a pressure range 0-15 inches vacuum. The digital readout is easy to read and has a backlight for dim conditions,... | |
| Winters PEM1297 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure... | |
| Winters PEM135LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-30" vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The... | |
| Winters PEM1397 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure... | |
| Winters PEM1428 - Economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure... | |
| Winters PEM210LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. |