Automation24, Inc. Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| The compact incremental encoder RA3100 from ifm electronic has a hollow shaft open to one side with 6 mm diameter for the mechanical connection. The magnetic detection system and the... | |
| The compact incremental encoder RB3100 from ifm electronic has a solid shaft with 6 mm diameter and synchro-flange for the mechanical connection. The magnetic detection system and the resolution of... | |
| The incremental encoder ROP520 from ifm electronic with a hollow shaft open to one side (diameter 12 mm) can be installed directly on the drive. The magnetic detection system and... | |
| The incremental encoder RU3100 from ifm electronic has a 6 mm solid shaft and synchro-flange for the mechanical connection. The magnetic detection system and the resolution of 1-10,000 (factory setting... | |
| The incremental encoder RUP500 from ifm electronic with 6 mm solid shaft and synchro-flange can be connected with an optional flexible coupling to the drive. The magnetic detection system and... | |
| The incremental encoder RVP510 from ifm electronic, with a 10 mm solid shaft and clamping flange, can be connected to the drive with an optional flexible coupling. The magnetic detection... |