Weidmuller WDU 2.5,WM,BG R20, A+, V20 1020000000

Description
WDU 2.5,WM,BG R20, A+, V20
Request a Quote Datasheet
Description
WDU 2.5,WM,BG R20, A+, V20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WDU 2.5,WM,BG R20, A+, V20 - 1020000000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDU 2.5,WM,BG R20, A+, V20
1020000000
WDU 2.5,WM,BG R20, A+, V20 1020000000
WDU 2.5,WM,BG R20, A+, V20

WDU 2.5,WM,BG R20, A+, V20

Buy Now
Terminal Blocks - Din Rail, Channel - 281-1467-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1467-ND
Terminal Blocks - Din Rail, Channel 281-1467-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 425190 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
425190
DIN Rail Terminal Blocks 425190
Weidmüller 1020000000

Weidmüller 1020000000

Supplier's Site
Terminal block Weidmüller WDU 2.5 - 1020000000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 2.5 - 1020000000
Terminal block Weidmüller WDU 2.5 - 1020000000
The beige feed-through terminal block WDU 2.5- 1020000000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 2.5- 1020000000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 2.5- 1020000000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 2.5- 1020000000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 2.5- 1020000000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 2.5- 1020000000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2 Position, 30-12Awg, 102000 Wdu2.5; No. Of Positions Weidmuller - 32M7199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 30-12Awg, 102000 Wdu2.5; No. Of Positions Weidmuller
32M7199
Terminal Block, Din Rail, 2 Position, 30-12Awg, 102000 Wdu2.5; No. Of Positions Weidmuller 32M7199
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG, 102000 WDU2.5; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG, 102000 WDU2.5; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1020000000 281-1467-ND 425190 32M7199
Product Name WDU 2.5,WM,BG R20, A+, V20 Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller WDU 2.5 - 1020000000 Terminal Block, Din Rail, 2 Position, 30-12Awg, 102000 Wdu2.5; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 30 AWG 12 AWG 12 to 30 AWG 30 to 12 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products