Weidmuller Standard Terminal Blocks 1552660000

Description
Weidmüller 1552660000
Request a Quote Datasheet
Description
Weidmüller 1552660000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 578046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
578046
Standard Terminal Blocks 578046
Weidmüller 1552660000

Weidmüller 1552660000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-1552660000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1552660000-ND
Terminal Blocks - Din Rail, Channel 281-1552660000-ND
PE TERMINAL, PUSH IN, 1.5 MM, 50

PE TERMINAL, PUSH IN, 1.5 MM, 50

Buy Now Datasheet
Terminal block Weidmüller A4C 1.5 PE - 1552660000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A4C 1.5 PE - 1552660000
Terminal block Weidmüller A4C 1.5 PE - 1552660000
The Green/yellow feed-through terminal block A4C 1.5 PE-1552660000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 4 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A4C 1.5 PE-1552660000 in a small amount of space. The wiring terminal of the feed-through terminal block A4C 1.5 PE-1552660000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The Green/yellow feed-through terminal block A4C 1.5 PE-1552660000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5 mm has 4 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A4C 1.5 PE-1552660000 in a small amount of space. The wiring terminal of the feed-through terminal block A4C 1.5 PE-1552660000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 578046 281-1552660000-ND
Product Name Standard Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller A4C 1.5 PE - 1552660000
Operating Temperature -5 to 40 C (23 to 104 F) -60 to 130 C (-76 to 266 F)
Body Material Wemid
Termination Options Push In Push-in
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 14 to 26 AWG 14 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX047 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers