PE TERMINAL, PUSH IN, 4 MM, 800
PE TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG ROHS COMPLIANT: YES
The Green/yellow feed-through terminal block A3C 4 PE-2051410000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 3 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 4 PE-2051410000 in a small amount of space. The wiring terminal of the feed-through terminal block A3C 4 PE-2051410000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2051410000-ND | 664624 | 92AH6763 | |
| Product Name | Terminal Blocks - Din Rail, Channel | Standard Terminal Blocks | Pe Terminal Block, Din Rail, 3Pos, 12Awg Rohs Compliant Weidmuller | Terminal block Weidmüller A3C 4 PE - 2051410000 |
| Termination Options | Push In | Push-in | ||
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| North American | 10 to 28 AWG | 12 to 26 AWG | 12 to 26 AWG | |
| International | 0.50 to 4.00 mm2 | |||
| Voltage Rating | 600 volts |