Weidmuller Terminal Blocks - Din Rail, Channel 1988160000

Description
POTENTIAL DISTRIBUTOR TERMINAL,
Request a Quote Datasheet
Description
POTENTIAL DISTRIBUTOR TERMINAL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1988160000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1988160000-ND
Terminal Blocks - Din Rail, Channel 281-1988160000-ND
POTENTIAL DISTRIBUTOR TERMINAL,

POTENTIAL DISTRIBUTOR TERMINAL,

Buy Now Datasheet
DIN Rail Terminal Blocks - 1448792 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448792
DIN Rail Terminal Blocks 1448792
Weidmüller 1988160000

Weidmüller 1988160000

Supplier's Site
Din Rail Terminal Block, 6Pos, 14Awg; No. Of Positions Weidmuller - 63AC4974 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 6Pos, 14Awg; No. Of Positions Weidmuller
63AC4974
Din Rail Terminal Block, 6Pos, 14Awg; No. Of Positions Weidmuller 63AC4974
DIN RAIL TERMINAL BLOCK, 6POS, 14AWG; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 6POS, 14AWG; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Din Rail, 6Pos, 14Awg; No. Of Positions Weidmuller - 03AC4859 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6Pos, 14Awg; No. Of Positions Weidmuller
03AC4859
Terminal Block, Din Rail, 6Pos, 14Awg; No. Of Positions Weidmuller 03AC4859
TERMINAL BLOCK, DIN RAIL, 6POS, 14AWG; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6POS, 14AWG; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; No. of Levels:1; RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller AAP11 1.5 LI RD - 1988160000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP11 1.5 LI RD - 1988160000
Terminal block Weidmüller AAP11 1.5 LI RD - 1988160000
The beige distribution terminal block AAP11 1.5 LI RD-1988160000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5mm has 1 one level 5 connection points with a nominal current of 17.5 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP11 1.5 LI RD-1988160000 in a small amount of space. The wiring terminal of the distribution terminal block AAP11 1.5 LI RD-1988160000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige distribution terminal block AAP11 1.5 LI RD-1988160000 from Weidmüller with wire cross section AWG 26 - 14 and width of 3.5mm has 1 one level 5 connection points with a nominal current of 17.5 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP11 1.5 LI RD-1988160000 in a small amount of space. The wiring terminal of the distribution terminal block AAP11 1.5 LI RD-1988160000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1988160000-ND 1448792 63AC4974
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Din Rail Terminal Block, 6Pos, 14Awg; No. Of Positions Weidmuller Terminal block Weidmüller AAP11 1.5 LI RD - 1988160000
Termination Options Push In Push in Push-in
Terminal Block Type Single Feed Through Modular distribution terminals
North American 14 to 26 AWG 14 AWG 26 to 14 AWG 14 to 26 AWG
International 0.50 to 1.50 mm2
Voltage Rating 600 volts 500 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers