Automation24, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Ice cube relay kit RCIKIT 115VAC 2CO LD - 8897100000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base... | |
| Ice cube relay kit RCIKIT 230VAC 2CO LD/PB - 8881630000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base... | |
| Ice cube relay kit RCIKITP 115VAC 2CO LD - 8897170000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base... | |
| Ice cube relay kit RCIKITP 24VDC 2CO LD - 8897150000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base... | |
| Ice cube relay kit RCIKITP RCIKITP 24VAC 2CO LD - 8897160000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay... | |
| Ice cube relay kit RCMKIT-I 115VAC 4CO LD - 8921050000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base... | |
| Ice cube relay kit RCMKIT-I 230VAC 4CO LD - 8921060000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base... | |
| Ice cube relay kit RCMKIT-I 24VDC 4CO LD - 8921030000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base... | |
| Industrial solid state relay TOS 24VDC 24VDC2A - 1127170000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES solid state coupling relay has... | |
| Industrial solid state relay TOS 24VDC 24VDC5A - 1990960000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES solid state coupling relay has... | |
| Industrial solid state relay TOZ 24VDC 24VDC2A - 1127290000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES solid state coupling relay has... | |
| Industrial solid state relay TOZ 24VDC 24VDC5A - 1990980000 from Weidmüller ensures speedy wiring and ease of use thanks to spring terminal contacts. The solid state coupling relay has a... | |
| Multifunction safety relay SRB-E-201LC - 103009970 from Schmersal provides the ability to monitor and control your safety applications with 2 digital fail-safe outputs, and 1 auxiliary output. The SRB-E-201LC -... | |
| Multifunction safety relay SRB-E-201ST - 103008067 from Schmersal provides the ability to monitor and control your safety applications with 2 fail-safe outputs, and 1 auxiliary output. The SRB-E-201ST - 103008067... | |
| Multifunction safety relay SRB-E-204ST - 103009973 from Schmersal provides the ability to monitor and control your safety applications with 2 digital fail-safe outputs, and 4 auxiliary output. The SRB-E-204ST -... | |
| Multifunction safety relay SRB-E-212ST - 103007222 from Schmersal provides the ability to monitor and control your safety applications with 1 digital fail-safe output, and 2 safety relay outputs. The SRB-E-212ST... | |
| Multifunction safety relay SRB-E-232ST - 103014308 from Schmersal provides the ability to monitor and control your safety applications with safe, 2 safety relay outputs, 3 digital fail-safe outputs, and 1... | |
| Multifunction safety relay SRB-E-301MC - 103014374 from Schmersal provides the ability to monitor and control your safety applications with safe, 3 safety relay outputs, 1 auxiliary output, and feedback monitoring. | |
| Multifunction safety relay SRB-E-301ST - 103007672 from Schmersal provides the ability to monitor and control your safety applications with 3 safety relay outputs, and 1 auxiliary output. The SRB-E-301ST -... | |
| Multifunction safety relay SRB-E-302FWS-TS - 103014754 from Schmersal provides the ability to monitor and control your time monitored (standstill detection) safety applications with 2 safety relay outputs, 1 digital failsafe... | |
| Multifunction safety relay SRB-E-322ST - 103008184 from Schmersal provides the ability to monitor and control your safety applications with 3 safety relay outputs, 2 digital fail-safe outputs, and 1 auxiliary... | |
| Multifunction safety relay SRB-E-402FWS-TS - 103014757 from Schmersal provides the ability to monitor and control your time monitored (standstill detection) safety applications with 2 safety relay outputs, 2 digital failsafe... | |
| Multifunction timer relay SIRIUS 3RP25051AW30 from Siemens offers 13 time functions in 7 time ranges. SIRIUS 3RP25051AW30 is designed for convenience with DIN rail mounting and can be connected quickly... | |
| Multifunction timer relay SIRIUS 3RP25051BW30 from Siemens offers 27 time functions in 7 time ranges. SIRIUS 3RP25051BW30 is designed for convenience with DIN rail mounting and can be connected quickly... | |
| Multifunction timer relay SIRIUS 3RP25051RW30 from Siemens offers 13 time functions, 7 time ranges, and 2 changeover contacts. SIRIUS 3RP25051RW30 is designed for convenience with DIN rail mounting and can... | |
| Multifuntion safety relay SRB-E-402ST - 103007221 from Schmersal provides the ability to monitor and control your safety applications with 2 safety contacts, 2 digital fail-safe outputs, and 2 safety relay... | |
| The 3Ø- Voltage protection relay 600VPR-170/290-CU from Selec has an operating range of 170/290V [600VPR-170/290V] with an adjustable trip delay time from 0.2 to 10 seconds. The voltage protection relay... | |
| The 3Ø-digital voltage protection relay 900VPR-2-280/520V-CU from Selec with operating voltage 280-520V AC(L-L), 160-300V AC(L-N) with an adjustable trip delay time from 0 to 99.9 seconds. The voltage protection relay... | |
| The 3Ø-Phase Sequence Relay 600PSR-165-300-CU from Selec for supply voltages of 3Ø3W, 165 to 300V AC has a maximum response time of 200msec. The unit monitors phase sequence, phase failure,... | |
| The cyclic ON first or OFF first timer 55XC-P8-CU from Selec offers 6 time ranges up to 10 sec/min/hr (ON Time) and 10 sec/min/hr (OFF time). The 55XC-P8-CU is panel/plug... | |
| The cyclic ON first or OFF first timer 800XC-Cu from Selec offers 6 time ranges up to 10 sec/min/hr (ON Time) and 10 sec/min/hr (OFF time). The 55XC-P8-CU is DIN... | |
| The digital LED dual display multifunction timer XT5042-CU from Selec offers 7 timing functions in 9 time ranges up to 9 hours 59 minutes. The timerXT5042-CU is panel mounted and... | |
| The digital multifunction timer relay 600DT-CU from Selec offers 15 time functions in 8 time ranges. The timer relay 600DT-CU is provided for an easy DIN rail mounting and can... | |
| The electronic overload relay 3RB31134PB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 1-4 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31134SB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 3-12 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31134TB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 4-16 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234NB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 0.32-1.25 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234PB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 1-4 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234QB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 6-25 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234RB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 0.1-0.4 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234SB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 3-12 A, the variety of types can be considerably reduced... | |
| The electronic overload relay 3RB31234VB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 10-40 A, the variety of types can be considerably reduced... | |
| The industrial relay DRIKIT 12VDC 1CO LD - 2476340000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The D-SERIES DRI coupling relay has an... | |
| The industrial relay DRIKIT 24VAC 1CO LD - 2476710000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The D-SERIES DRI coupling relay has an... | |
| The industrial relay DRIKITP 115VAC 1CO LD - 2575980000 from Weidmüller ensures secure wiring and ease of use thanks to push-in terminals. The D-SERIES DRI coupling relay has an input... | |
| The industrial relay DRIKITP 24VDC 1CO LD - 2576220000 from Weidmüller ensures secure wiring and ease of use thanks to push-in terminals. The D-SERIES DRI coupling relay has an input... | |
| The industrial relay TRS 120VAC RC 2CO - 1123550000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES, coupling relay has an input... | |
| The industrial relay TRS 120VUC 1CO 16A - 1479730000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES, coupling relay has an input... | |
| The industrial relay TRS 230VUC 1CO - 1122820000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES, coupling relay has an input voltage... | |
| The industrial relay TRS 230VUC 2CO - 1123540000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage... | |
| The industrial relay TRS 24-230VUC 1CO - 1122850000from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage of... | |
| The industrial relay TRS 24-230VUC 2CO - 1123580000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage... | |
| The industrial relay TRS 24VDC 1CO - 1122770000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage... | |
| The industrial relay TRS 24VDC 2CO - 1123490000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage... | |
| The industrial relay TRZ 120VAC RC 1CO - 1122940000 from Weidmüller ensures secure wiring and ease of use thanks to spring terminal contacts. The TERMSERIES, coupling relay has an input... | |
| The industrial relay TRZ 230VUC 1CO - 1122930000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage... | |
| The industrial relay TRZ 230VUC 2CO - 1123670000 from Weidmüller ensures speedy wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage... | |
| The industrial relay TRZ 24-230VUC 1CO - 1122970000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage... | |
| The industrial relay TRZ 24-230VUC 2CO - 1123700000 from Weidmüller ensures speedy wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage... | |
| The industrial relay TRZ 24VDC 1CO - 1122880000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES, coupling relay has an input voltage... | |
| The industrial relay TRZ 24VDC 2CO - 1123610000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage... | |
| The industrial RIDERSERIES relay module RCIKIT 24VDC 2CO LD/PB - 7760056069 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay... | |
| The multifunction timer relay 600XU-A-1-CU from Selec offers 13 time functions in 10 time ranges. The timer relay 600XU-A-1-CU is provided for an easy DIN rail mounting and can be... | |
| The on delay / interval timer 55ES-P8-110-CU from Selec offers 8 time ranges up to 60 sec/min/hr. The timer 55ES-P8-110-CU is panel/plug mounted, The On Delay/Interval is set using a... | |
| The on delay / interval timer 55XU-P8-CU from Selec offers 12 time ranges up to 30 sec/min/hr. The timer 55XU-P8-CU is panel/plug mounted, The On Delay/Interval is set using a... | |
| The on delay / interval timer 800XU-CU from Selec offers 12 time ranges up to 30 sec/min/hr. The timer 800XU-CU is DIN rail mounted and can be connected quickly via... | |
| The safety relay 1114-0040 - ELMON rail 41-822 by ASO has been developed specifically for the monitoring of tactile sensors, such as Safety mats, safety edges, and safety bumpers. The... | |
| The SIRIUS monitoring relay3RR21411AA30 from Siemens can be mounted to Contactor 3RT2, Size S0 standard, digitally adjustable Apparant/active current monitoring 1.6...16 A, 20...400 Hz, 2-phase Supply 24 V AC/DC 1... | |
| The stand-alone installation support 3RU29163AA01 from Siemens can be used to install 3RU/3RB/3RR monitoring relays in size S00 separately. The proven screw connection of the stand-alone installation support 3RU29163AA01 ensures... | |
| The stand-alone installation support 3RU29263AA01 from Siemens can be used to install 3RU/3RB/3RR monitoring relays in size S0 separately. The proven screw connection of the contactor relay 3RU29263AA01 ensures the... | |
| The thermal overload relay 3RU2116-1GB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 4.5-6.3 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU2116-1JB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 7-10 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21160AB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.11-0.16 A, the SIRIUS overload relay 3RU21160AB0... | |
| The thermal overload relay 3RU21160BB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.14-0.2 A, the SIRIUS overload relay 3RU21160BB0... | |
| The thermal overload relay 3RU21160CB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.18-0.25 A, the SIRIUS overload relay 3RU21160CB0... | |
| The thermal overload relay 3RU21160EB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.28-0.4 A, the SIRIUS overload relay 3RU21160EB0... | |
| The thermal overload relay 3RU21160FB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.35...0.5 A, the SIRIUS overload relay 3RU21160FB0... | |
| The thermal overload relay 3RU21160GB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.45-0.63 A, the SIRIUS overload relay 3RU21160GB0... | |
| The thermal overload relay 3RU21160HB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.55-0.8 A, the SIRIUS overload relay 3RU21160HB0... | |
| The thermal overload relay 3RU21160JB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.70-1 A, the SIRIUS overload relay 3RU21160JB0... | |
| The thermal overload relay 3RU21160KB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 0.9-1.25 A, the SIRIUS overload relay 3RU21160KB0... | |
| The thermal overload relay 3RU21161AB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 1.1-1.6 A, the SIRIUS overload relay 3RU21161AB0... | |
| The thermal overload relay 3RU21161BB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 1.4-2 A, the SIRIUS overload relay 3RU21161BB0... | |
| The thermal overload relay 3RU21161CB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 1.8-2.5 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21161DB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 2.2-3.2 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21161EB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 2.8-4 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21161FB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 3.5-5 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21161KB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 9-12.5 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21164AB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 11-16 A, the SIRIUS overload relay 3RU21164AB0... | |
| The thermal overload relay 3RU21261CB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 1.8-2.5 A, the SIRIUS overload relay 3RU21261CB0... | |
| The thermal overload relay 3RU21261DB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 2.2-3.2 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21261EB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 2.8-4 A, the SIRIUS overload relay 3RU21261EB0... | |
| The thermal overload relay 3RU21261FB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 3.5-5 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21261GB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 4.5-6.3 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21261HB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 5.5-8 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21261JB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 7-10 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21261KB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 9-12.5 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21264BB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 14-20 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21264CB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 17-22 A, the SIRIUS overload relay 3RU21264CB0... | |
| The thermal overload relay 3RU21264DB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 20-25 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21264EB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its setting range of 27-32 A, the SIRIUS overload relay 3RU21264EB0... | |
| The thermal overload relay 3RU21264FB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 34-40 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21264NB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 23-28 A, the SIRIUS overload relay... | |
| The thermal overload relay 3RU21264PB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 30-36 A, the SIRIUS overload relay... | |
| The thermal overload relay MT-32 0.14A 3K SCREW EXP - 1298000100 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 0.21A 3K SCREW EXP - 1298000200 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 0.33A 3K SCREW EXP - 1298000300 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 0.52A 3K SCREW EXP - 1298000400 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 0.82A 3K SCREW EXP - 1298000500 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 1.3A 3K SCREW EXP - 1298000600 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 11A 3K SCREW EXP - 1298001300 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 15A 3K SCREW EXP - 1298001400 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 19A 3K SCREW EXP - 1298001500 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 2.1A 3K SCREW EXP - 1298000700 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 21.5A 3K SCREW EXP - 1298001600 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 27A 3K SCREW EXP - 1298001700 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 3.3A 3K SCREW EXP - 1298000800 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 34A 3K SCREW EXP - 1298002000 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 5A 3K SCREW EXP - 1298000900 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 6.5A 3K SCREW EXP - 1298001000 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 7.5A 3K SCREW EXP - 1298001100 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| The thermal overload relay MT-32 8.5A 3K SCREW EXP - 1298001200 from LS ELECTRIC is used for current-dependent overload protection in the main circuit. Thanks to its setting range of... | |
| Thermal overload relay 3RU2116-1HB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 5.5-8 A, the SIRIUS overload relay 3RU2116-1HB0... | |
| Thermal overload relay 3RU2126-4AB0 from Siemens is used for current-dependent overload protection in main circuits. Thanks to its setting range of 11-16 A, the SIRIUS overload relay 3RU2126-4AB0 provides optimum... | |
| Weidmüller D-DERIES ice cube relay DRM270024LT - 7760056069 is specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of... | |
| Weidmüller D-SERIES ice cube relay DRM270615LT - 7760056075 are specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of... | |
| Weidmüller D-SERIES Ice cube relay DRM270730LT - 7760056076 are specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of... | |
| Weidmüller D-SERIES ice cube relay DRM570730LT - 7760056069 is specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of... | |
| Weidmüller D-SERIES, ice cube relay DRM570024LT - 7760056097 are specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of... |