Automation24, Inc. Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
Digirail Connect Ethernet I/O module DMIX 8811612440 is a reliable and versatile way to integrate digital and analog inputs into your field network. The 8811612440 can receive both digital and...
Digirail Connect Ethernet I/O module RAMIX 8811611420 is a reliable and versatile way to integrate digital and analog inputs into your field network. The 8811611420 can receive both digital and...
Fieldlogger 8812120000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812120000 data logger provides...
Fieldlogger 8812120004 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. An exclusive color HMI can...
Fieldlogger 8812130000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812130000 data logger provides...
HMI 8812190900 from NOVUS automation is a plug in module that provides a keypad and color TFT QVGA display. The 8812190900 HMI Plugs into the Novus field logger for visual...
Input expander PROTECT-IE-11 - 101182805 from Schmersal allows for input expansion of upto 4 inputs from a variety of safety devices such as Safety sensors, E-stops, or light curtains. The...
Input expander SRB-E-204PE - 103008070 from Schmersal allows for input expansion of upto 4 inputs from a variety of safety devices such as Safety sensors. The SRB-E-204PE - 103008070 offers...
LogBox Connect 8813005500 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs. Data can be accessed anywhere at...
Output expander SRB-402EM - 101170840 from Schmersal provides the capability of expanding outputs from Schmersal SRB safety relays by up to 4 safety contacts, and 2 auxiliary contacts. The SRB-402EM...
The EasyLog EL-IOT-1 Wifi Cloud Temperature Data Logger from Lascar is simple to configure and can be positioned anywhere within the range of yoru Wi-Fi network. The data logger measures...
The EasyLog EL-SIE-1 USB Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values. The configuration...
The EasyLog EL-SIE-1+ USB high accuracy Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values.
The EasyLog EL-SIE-2 USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and...
The EasyLog EL-SIE-2+ USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and...
The EasyLog EL-USB-1 USB temperature data logger from Lascar measures temperatures from -35 to 80°C, and stores more than 16,000 measurement values. The configuration and downloading of measurement data takes...
The EasyLog EL-USB-1-PRO industrial USB temperature data logger from Lascar measures temperatures from -40 to 125°C, and stores more than 32,000 measurement values. The configuration and downloading of measurement data...
The EasyLog EL-USB-3 USB voltage data logger from Lascar measures voltages from 0 to 30 V DC, and stores more than 32,000 measurement values. The configuration and downloading of measurement...
The EasyLog EL-USB-4 USB current loop data logger from Lascar measures current loops from 4 to 20 mA, and stores more than 32,000 measurement values. The configuration and downloading of...
The EasyLog EL-USB-CO USB carbon monoxide data logger from Lascar measures CO concentration for 3 to 1,000 ppm, and stores more than 32,000 measured values. The configuration and downloading of...
The EasyLog EL-USB-CO300 USB carbon monoxide data logger from Lascar measures CO concentrations for 3 to 300 ppm, and stores more than 32,000 measured values. The configuration and downloading of...
The SIMATIC S7-1200 communication module CM 1241 RS232 - 6ES72411AH320XB0 from Siemens provides a 9-pin D-sub interface for S7-1200 controllers. CM 1241 RS232 - 6ES72411AH320XB0 allows for MODBUS and other...
The SIMATIC S7-1200 communication module CM 1241 RS232 - 6ES72411CH320XB0 from Siemens provides a 9-pin D-sub interface for S7-1200 controllers. CM 1241 RS422/RS485 - 6ES72411CH320XB0 allows for MODBUS and other...
The SIMATIC S7-1200 communication module CM 1242-5 - 6GK72425DX300XE0 from Siemens is used for the connection of the S7-1200 controller to Profibus DP as a slave module.
The SIMATIC S7-1200 communication module CM 1243-5 - 6GK72435DX300XE0 from Siemens is used for the connection of the S7-1200 controller to Profibus DP as a master module.
The SIMATIC S7-1200 compact CPU 1211C AC/DC/RELAY - 6ES72111BE400XB0 has 6 digital inputs, 4 digital outputs as relays and 2 analog inputs. The supply voltage is 85-264 V AC. For...
The SIMATIC S7-1200 compact CPU 1211C DC/DC/DC - 6ES72111AE400XB0 from Siemens has 6 digital inputs, 4 digital outputs as transistors and 2 analog inputs. The supply voltage is 20.4-28.8 V...
The SIMATIC S7-1200 compact CPU 1211C DC/DC/RELAY - 6ES72111HE400XB0 from Siemens has 6 digital inputs, 4 digital outputs as relays and 2 analog inputs. The supply voltage is 20.4-28.8 V...
The SIMATIC S7-1200 compact CPU 1212C AC/DC/RELAY - 6ES7212-1BE40-0XB0 has 8 digital inputs, 6 digital outputs as relays and 2 analog inputs. The supply voltage is 85-264 V AC. For...
The SIMATIC S7-1200 compact CPU 1212C DC/DC/DC - 6ES7212-1AE40-0XB0 from Siemens has 8 digital inputs, 6 digital outputs and 2 analog inputs. The supply voltage is 20.4-28.8 V DC. One...
The SIMATIC S7-1200 compact CPU 1212C DC/DC/RELAY - 6ES7212-1HE40-0XB0 from Siemens has 8 digital inputs, 6 digital outputs and 2 analog inputs. The supply voltage is 20.4-28.8 V DC. One...
The SIMATIC S7-1200 compact CPU 1214C AC/DC/RELAY - 6ES7214-1BG40-0XB0 from Siemens has 14 digital inputs, 10 digital outputs as relays and 2 analog inputs. The supply voltage is 85-264 V...
The SIMATIC S7-1200 compact CPU 1214C DC/DC/DC - 6ES7214-1AG40-0XB0 from Siemens has 14 digital inputs, 10 digital outputs and 2 analog inputs. The supply voltage is 20.4-28.8 V DC. One...
The SIMATIC S7-1200 compact CPU 1214C DC/DC/RELAY - 6ES72141HG400XB0 from Siemens has 14 digital inputs, 10 digital outputs as relays and 2 analog inputs. The supply voltage is 20.4-28.8 V...
The SIMATIC S7-1200 compact CPU 1215C AC/DC/RELAY - 6ES72151BG400XB0 from Siemens has 14 digital inputs, 10 digital outputs as relays, 2 analog inputs, and 2 analog outputs. The supply voltage...
The SIMATIC S7-1200 compact CPU 1215C DC/DC/DC - 6ES7215-1AG40-0XB0 from Siemens has 14 digital inputs, 10 digital outputs, 2 analog inputs, and 2 analog outputs. The supply voltage is 20.4...28.8...
The SIMATIC S7-1200 compact CPU 1215C DC/DC/RELAY - 6ES72151HG400XB0 from Siemens has 14 digital inputs, 10 digital outputs, 2 analog inputs, and 2 analog outputs. The supply voltage is 20.4-28.8...
The SIMATIC S7-1200 Compact Switch CSM 1277 - 6GK7277-1AA10-0AA0 from Siemens has 4 unmanaged ports with a transmission rate of 10 or 100 Mbits/s. The switch is supplied with 24...
The SIMATIC S7-1200 Signal Board SB 1221 - 6ES72213BD300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 4 24 V DC digital inputs and a maximum frequency...
The SIMATIC S7-1200 Signal Board SB 1222 - 6ES72221BD300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 4 24 V DC digital outputs and a maximum frequency...
The SIMATIC S7-1200 Signal Board SB 1223 - 6ES72230BD300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 2 24 V DC digital inputs and 2 digital outputs...
The SIMATIC S7-1200 Signal Board SB 1231 - 6ES72314HA300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 1 +/- 10 V DC, or 0/4-20 mA analog input.
The SIMATIC S7-1200 Signal Board SB 1231 RTD - 6ES72315PA300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 1 RTD analog input. The signal board SB 1231...
The SIMATIC S7-1200 Signal Board SB 1231 TC - 6ES72315QA300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 1 thermocouple analog input. The signal board SB 1231...
The SIMATIC S7-1200 Signal Board SB 1232 - 6ES72324HA300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 1 +/- 10 V DC, or 0/4-20 mA analog output.
The SIMATIC S7-1200 SM1278 - 6ES72784BD320XB0 IO-Link master provides 4 configurable ports that can be set to IO-Link, Digital input, or digital output functions. The S7-1200 SM1278 - 6ES72784BD320XB0 can...
The SIRIUS ACT 3SU14001LL101BA1 fail-safe PROFINET interface module from Siemens allows for connection of up to 20 control and LED modules through use of ribbon cable, effectively reducing wiring costs...
The SIRIUS ACT 3SU14001LL103BA1 fail-safe PROFINET interface module from Siemens allows for connection of up to 20 control and LED modules through use of ribbon cable, effectively reducing wiring costs...
Using the analog input module SM 1231 AI - 6ES7231-4HD32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 4 analog inputs. The analog input SM 1231 AI -...
Using the analog input module SM 1231 AI - 6ES7231-4HF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 analog inputs. The analog input SM 1231 AI -...
Using the analog input module SM 1231 RTD - 6ES7231-5PD32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 4 analog inputs. The analog input SM 1231 RTD -...
Using the analog input module SM 1231 RTD - 6ES7231-5PF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 analog inputs. The analog input SM 1231 RTD -...
Using the analog input module SM 1231 TC - 6ES72315QD320XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 4 analog inputs. The analog input SM 1231 TC -...
Using the analog input module SM 1231 TC - 6ES72315QF320XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 analog inputs. The analog input SM 1231 TC -...
Using the analog input/output module SM 1234 AE/AA - 6ES7234-4HE32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 4 analog inputs and 2 analog outputs. The analog input/output...
Using the analog output module SM 1232 AA - 6ES7232-4HB32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 2 analog outputs. The analog output SM 1232 AA -...
Using the analog output module SM 1232 AA - 6ES7232-4HD32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 4 analog outputs. The analog output SM 1232 AA -...
Using the digital input module SM 1221 DC - 6ES7221-1BF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded with 8 digital inputs. The digital input SM 1221 DC -...
Using the digital input/output module SM 1223 DC/DC - 6ES7223-1BH32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 digital inputs and outputs each. The digital module SM...
Using the digital input/output module SM 1223 DC/DC - 6ES7223-1BL32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 16 digital inputs and outputs each. The digital module SM...
Using the digital input/output module SM 1223 DC/RLY - 6ES7223-1PH32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 digital inputs and outputs each. The digital module SM...
Using the digital input/output module SM 1223 DC/RLY - 6ES7223-1PL32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 16 digital inputs and outputs each. The digital module SM...
Using the digital output module SM 1221 DC - 6ES7221-1BH32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 16 digital inputs. The digital input SM 1221 DC -...
Using the digital output module SM 1222 DC - 6ES7222-1BF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 digital outputs. The digital output SM 1222 DC -...
Using the digital output module SM 1222 DC - 6ES7222-1BH32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 16 digital outputs. The digital output SM 1222 DC -...
Using the digital output module SM 1222 RLY - 6ES7222 -1XF32-0XB0 from Siemens your SIMATIC S7-1200 controller can be expanded by 8 digital relay outputs. The digital output SM 1222...
With the CP 1243-7 LTE - 6GK72437SX300XE0 communication processor from Siemens your SIMATIC S7-1200 can be connected to LTE networks in the U.S. frequency range. For the operation of the...
With the digital output module SM 1222 - 6ES7222-1HF32-0XB0 from Siemens, your SIMATIC S7-1200 controller can be expanded by 8 digital outputs. The digital output SM 1222 RLY - 6ES7222...
With the digital output module SM 1222 - 6ES7222-1HH32-0XB0 from Siemens, your SIMATIC S7-1200 controller can be expanded by 16 digital outputs. The digital output SM 1222 - 6ES7222-1HH32-0XB0 has...
With the SM 1226 F-DI 16x 24 VDC - 6ES7226-6BA32-0XB0 digital input component from Siemens, your SIMATIC S7-1200F control can be expanded by 16 digital inputs at a time. The...
With the SM 1226 F-DQ 2 x RLY - 6ES7226-6RA32-0XB0 relay output component from Siemens, your SIMATIC S7-1200F control can be expanded by 2 relay outputs at a time. The...
With the SM 1226 F-DQ 4 x 24 VDC - 6ES7226-6DA32-0XB0 digital output component from Siemens, your SIMATIC S7-1200F control can be expanded by 4 digital outputs at a time.