Automation24, Inc. Datasheets for Potentiometers, Rheostats, and Trimmers
Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more
| Product Name | Notes |
|---|---|
| Siemens SIRIUS ACT 3SU10007AF100AA0 coordinate switch is distinguished by its ergonomic design, with black plastic housing. The device can be engaged in 4 positions – with one switch point per... | |
| Siemens SIRIUS ACT 3SU10307AF100AA0 coordinate switch is distinguished by its ergonomic design, with matte metal collar. The device can be engaged in 4 positions – with one switch point per... | |
| Siemens SIRIUS ACT 3SU10507AF880AA0 coordinate switch is distinguished by its ergonomic design, with shiny metal collar and plack plastic grip. The device can be engaged in 4 positions – with... | |
| The black 1 k ohm potentiometer 3SU12502PQ101AA0 from Siemens with protection rating IP66, IP67, IP69(IP69K) has drilling dimensions of 22mm has three separate screw terminals . The potentiometer 3SU12502PQ101AA0 meets... | |
| The black 10 k ohm potentiometer 3SU12502PS101AA0 from Siemens with protection rating IP66, IP67, IP69(IP69K) has drilling dimensions of 22mm has three separate screw terminals . The potentiometer 3SU12502PS101AA0 meets... | |
| The black 4.7 k ohm potentiometer 3SU12502PR101AA0 from Siemens with protection rating IP66, IP67, IP69(IP69K) has drilling dimensions of 22mm has three separate screw terminals . The potentiometer 3SU12502PR101AA0 meets... | |
| The compact 10k Ohm SIRIUS ACT 3SU1200-2PS10-1AA0 potentiometer from Siemens with mount has a mounting diameter of 22.3 mm, a metal enclosure, and is easy to mount. The 3SU1200-2PS10-1AA0 continuously... | |
| The compact 4.7k Ohm SIRIUS ACT 3SU1200-2PR10-1AA0 potentiometer from Siemens with mount has a mounting diameter of 22.3 mm and is easy to mount. The 3SU1200-2PR10-1AA0 continuously variable potentiometer meets... |