Automation24, Inc. Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Product Name Notes
The PT-400-L1-100-PSI-G- E19-5-P0-N12-M1-S10- B0 pressure transducer from APG sensors features built-In zero-span adjustment, Class 1 Division 1 Groups C & D protection suitable for explosive environments, burst pressure up to...
The PT-405-L1-100-PSI-S- E60-5-P0-N12-M1-S10- B0 pressure transducer from APG sensors features built-In zero-span adjustment, Class 1 Division 1 Groups C & D protection suitable for explosive environments, burst pressure up to...
The PT-500-5-PSI-G-L1-E0 -P37-40-N0 submersible pressure transducer from APG sensors features built-In lightning transient protection, class 1, division 1/zone 0 protection suitable for explosive environments, field adjustable “zero”. The housing is...
The PT-500C-5-PSI-G-L1-E 0-P1-40-N0 submersible pressure transducer from APG sensors features built-In lightning transient protection, class 1, division 1/zone 0 protection suitable for explosive environments, field adjustable “zero”. The housing is...
The PT-500C-5-PSI-G-L1-E 0-P37-40-N0 submersible pressure transducer from APG sensors features built-In lightning transient protection, class 1, division 1/zone 0 protection suitable for explosive environments, field adjustable “zero”. The housing is...