Automation24, Inc. Datasheets for Flow Switches
Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| The VVXAAEG1RRRP151C vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXAAEG1RRRP151C has a 1/2" NPT process connection and a measuring... | |
| The VVXBBEG2RRRP151E vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXBBEG2RRRP151E has a 1" NPT process connection and a measuring... | |
| The VVXCCSGKRRRP1528 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXCCSGKRRRP1528 has a 3/4" NPT process connection and a measuring... | |
| The VVXDFEG2RRRP1510 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXDFEG2RRRP1510 has a 1 1/2" NPT process connection and a... | |
| The VVXDFSG2AD003510 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXDFSG2AD003510 has a 1 1/2" NPT process connection and a... | |
| The VVXEGEGTRRRN1529 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXEGEGTRRRN1529 has a 2" NPT process connection and a measuring... | |
| The VVXEGSGTRRRP1529 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXEGSGTRRRP1529 has a 2" NPT process connection and a measuring... |