Automation24, Inc. Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| Single phase control tranformer TB1000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating... | |
| Single phase control tranformer TB1000N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with... | |
| Single phase control tranformer TB2000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating... | |
| Single phase control tranformer TB2000N008F0 from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120 V AC with a power rating of... | |
| Single phase control tranformer TB350N001 from Acme Electric has an input voltage of 120, 240 V AC, and an output voltage of 12, 24 V AC with a power rating... | |
| Single phase control tranformer TB500N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating... | |
| Single phase control tranformer TB500N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with... | |
| Single phase low voltage distribution transformer T253008S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a... | |
| Single phase low voltage distribution transformer T253010S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a... | |
| Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a... | |
| Single phase low voltage distribution transformer TF217437S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of... | |
| Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of... |