Automation24, Inc. Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Diffuse reflection sensor HT25/4P-M12 - 50139638 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has two... | |
| Diffuse reflection sensor HT46CL1/4P-M12 - 50127056 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has two... | |
| Diffuse-reflection sensor HT23/4X-M8 - 50138485 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has a digital... | |
| Reflection light scanner HT15/4X-M12 - 50134346 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has a... | |
| Reflection light scanner HT25/4P-M12 - 50134215 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has two... | |
| Reflection light scanner HT3C/4P-M8 - 50129375 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has two... | |
| Reflection light scanner HT3CL1/4P-M8 - 50129391 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has two... | |
| Reflection light scanner HT46C/4P-M12 - 50127048 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has two... | |
| The cylindrical M18 pico+100/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 200 kHz and a push-pull switch output has a range of 120-1,000 mm. Configuration is possible using... | |
| The cylindrical M18 pico+15/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 380 kHz and a push-pull switch output has a range of 20-250 mm. Configuration is possible using... | |
| The cylindrical M18 pico+25/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 320 kHz and a push-pull switch output has a range of 30-250 mm. Configuration is possible using... | |
| The cylindrical M18 pico+35/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 400 kHz and a push-pull switch output has a range of 65-350 mm. Configuration is possible using... | |
| The diffuse reflection sensor 950811050 - S100-PR-2-C00-PK from Datalogic has a maximum range of 300 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. | |
| The diffuse reflection sensor 950811070 - S100-PR-2-C10-PK from Datalogic has a maximum range of 500 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. | |
| The diffuse reflection sensor 950811090 - S100-PR-2-D00-PK from Datalogic with fixed focus has a maximum range of 70 mm as well as light/dark switching and is a tamper-proof mini sensor... | |
| The diffuse reflection sensor 950811090 - S100-PR-2-D00-PK from Datalogic with fixed focus has a range of 70 mm as well as light/dark switching and is a tamper-proof mini sensor without... | |
| The diffuse reflection sensor 950811190 - S100-PR-5-C00-PK from Datalogic has a maximum range of 300 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. | |
| The diffuse reflection sensor 950811210 - S100-PR-5-C10-PK from Datalogic has a maximum range of 500 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. | |
| The dynamic reference sensor DRT25C.3/L6-M12 - 50141897 from Leuze with IO-Link interface is ideal for use in the packaging industry. It has two digital outputs (OUT 1: light switching (PNP),... | |
| The dynamic reference sensor DRT25C.3/LT-M12 - 50141901 from Leuze with IO-Link interface is ideal for use in the packaging industry. It has a digital output with light switching (PNP) and... | |
| The FQI7/BP-0E diffuse reflection sensor from M.D. Micro Detectors with plastic housing in size M18 and protection rating IP67 provides a cost-effective alternative to the stainless steel models. The FQI7/BP-0E... | |
| The FQRN/BP-0E retro-reflective sensor from M.D. Micro Detectors with plastic housing in size M18 and protection rating IP67 provides a cost-effective alternative to the stainless steel models. The FQRN/BP-0E retro-reflective... | |
| The lcs+340/F/A square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and a switching output that is programmable as NC or NO, has an operating range of... | |
| The lcs+600/F/A square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a push-pull switching output that is programmable as NCC or NOC, has an operating range... | |
| The mini through-beam photoelectric sensor 950811110 - S100-PR-2-FG00-PK from Datalogic includes transmitter and receiver, has a maximum sensing range of 0.1 to 12 m and offers a PNP switching output. | |
| The mini through-beam photoelectric sensor 950811250 - S100-PR-5-FG00-PK from Datalogic includes transmitter and receiver, has a maximum sensing range of 0.1 to 12 m and offers a PNP switching output. | |
| The pico+15/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating... | |
| The pico+25/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating... | |
| The pico+35/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and a PNP/NPN switching output that is programmable as NCC or NOC, has an operating... | |
| The PNP-switching retro-reflective sensor 950811170 - S100-PR-5-B00-PK is connected via a 4-pole M8 connector and is ideal for position detection in factory automation as well as packaging and conveyor technology,... | |
| The receiver of the FQID/BP-0E M18 through-beam sensor from M.D. Micro Detectors has a plastic housing with IP67 protection, providing a cost-effective alternative to stainless steel models. The receiver of... | |
| The reflective photoelectric sensor PRK15/PX-M12 - 50137458 from Leuze with polarization filter is the perfect solution for use in packaging and material technology. It has a digital output with light... | |
| The reflective photoelectric sensor PRK23/PX-M8 - 50138475 from Leuze with polarization filter is the perfect solution for use in packaging and material technology. It has a digital output with light... | |
| The reflective photoelectric sensor PRK25C/4P-M12 - 50134279 from Leuze with polarization filter is the perfect solution for use in packaging and material technology. It has two digital outputs (OUT 1:... | |
| The reflective photoelectric sensor PRK25CL1.1/4P-M12 - 50139656 from Leuze with polarization filter is the perfect solution for use in packaging and material technology. It has two digital outputs (OUT 1:... | |
| The reflective photoelectric sensor PRK3C/6G-M8 - 50137154 from Leuze with polarization filter is the perfect solution for use in packaging and material technology. It has two digital outputs (OUT 1:... | |
| The reflective photoelectric sensor PRK46C/4P-M12 - 50127012 from Leuze with polarization filter is the perfect solution for use in packaging and material technology. It has two digital outputs (OUT 1:... | |
| The retro-reflective scanner 950811130 - S100-PR-2-M00-PH from Datalogic has a maximum range of 150 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It... | |
| The retro-reflective scanner 950811270 - S100-PR-5-M00-PH from Datalogic has a maximum range of 150 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It... | |
| The retro-reflective sensor 950811030 - S100-PR-2-B00-PK from Datalogic has a maximum range of 3 m as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. The... | |
| The retro-reflective sensor 950811290 - S100-PR-2-B10-PK from Datalogic has a maximum range of 6 m as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. The... | |
| The retro-reflective sensor 950811310 - S100-PR-5-B10-PK from Datalogic has a maximum range of 6 m as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. The... | |
| The retroreflex sensor 951451530 - S300-PA-1-B06-RX from Datalogic operates with a voltage of 20-240 V AC/24-60 V DC and has a robust plastic housing with protection IP67, light-on/dark-on mode and... | |
| The through-beam photoelectric sensor – transmitter LS15/XX-M12 - 50138585 from Leuze, in combination with the corresponding receiver, provides position feedback in factory automation, as well as in packaging and materials... | |
| The through-beam photoelectric sensor – transmitter LS23/XX-M8 - 50138491 from Leuze, in combination with the corresponding receiver, provides position feedback in factory automation, as well as in packaging and materials... | |
| The through-beam photoelectric sensor – transmitter LS25C/XX-M12 - 50139688 from Leuze, in combination with the corresponding receiver, provides position feedback in factory automation, as well as in packaging and materials... | |
| The through-beam photoelectric sensor – transmitter LS3C/XX-M8 - 50137171 from Leuze, in combination with the corresponding receiver, provides position feedback in factory automation, as well as in packaging and materials... | |
| The through-beam photoelectric sensor – transmitter LS3CL/XX-M8 - 50137194 from Leuze, in combination with the corresponding receiver, provides position feedback in factory automation, as well as in packaging and materials... | |
| The through-beam photoelectric sensor – transmitter LS46C-M12 - 50127042 from Leuze, in combination with the corresponding receiver, provides position feedback in factory automation, as well as in packaging and materials... | |
| The through-beam sensor – receiver LE15/4X-M12 - 50138588 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. | |
| The through-beam sensor – receiver LE23/4X-M8 - 50138493 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. | |
| The through-beam sensor – receiver LE25C.1/4P-M12 - 50139697 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. | |
| The through-beam sensor – receiver LE3CL1.1/6G-M8 - 50137182 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. | |
| The through-beam sensor – receiver LE3CL1.1/6G-M8 - 50137201 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. | |
| The Through-beam sensor – receiver LE46C.1/4P-M12 - 50127033 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. | |
| The transmitter of the FQIH/00-0EA24 M18 through-beam sensor from M.D. Micro Detectors has a plastic housing with protection rating IP67. The device is a cost-effective alternative to stainless steel models. |