Weidmuller Terminal Blocks - Din Rail, Channel 1020580000

Description
CONN TERM BLK FEED THRU 2-12 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 2-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3616-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3616-ND
Terminal Blocks - Din Rail, Channel 281-3616-ND
CONN TERM BLK FEED THRU 2-12 AWG

CONN TERM BLK FEED THRU 2-12 AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller - 10B5222 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller
10B5222
Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller 10B5222
DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WDU 35 BL - 1020580000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 35 BL - 1020580000
Terminal block Weidmüller WDU 35 BL - 1020580000
The blue feed-through terminal block WDU 35 BL-1020580000 from Weidmüller with wire cross section AWG 12 - 0 and width of 16 mm has 2 connections on one level with a nominal current of 125 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 35 BL-1020580000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 35 BL-1020580000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block WDU 35 BL-1020580000 from Weidmüller with wire cross section AWG 12 - 0 and width of 16 mm has 2 connections on one level with a nominal current of 125 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 35 BL-1020580000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 35 BL-1020580000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3616-ND 10B5222
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller Terminal block Weidmüller WDU 35 BL - 1020580000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 2 to 12 AWG 12 to 2 AWG 0 to 12 AWG
International 2.50 to 35.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Thru-Panel Power Blocks - OGM-300NE-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Terminal Block Type Power Distribution Blocks; Thru-Panel
View Details
Through terminal block - 2000-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers