Automation24, Inc. Datasheets for Digital Voltmeters
Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally.
Digital Voltmeters: Learn more
| Product Name | Notes |
|---|---|
| The Digital Voltmeter MV15-110V-CU from Selec Features true RMS measurement for 1 Phase 2 Wire electrical voltage systems. Display Specifications: Single row, 7 segment LED Display 3 Digits, Height 0.56"... | |
| The Digital Voltmeter MV15-DC-200V-110V-CU from Selec Features true RMS measurement for electrical DC voltage systems. Display Specifications Single row, 7 segment LED Display 3 Digits Height 0.56" (14.2mm) Display Range... | |
| The Digital Voltmeter MV507-110V-CU from Selec Features true RMS measurement. Single row, Liquid crystal display 3 Digits, Height 0.56" (14.2mm) Display Range 5 to 516 VAC Bargraph analog style bargraph... |