CONN TERM BLK GROUND 250MCM-2AWG
DIN RAIL TERMINAL BLOCK, 2POS, 2AWG; No. of Positions:2Positions
The green/yellow feed-through terminal block WPE 120/150-1019700000 from Weidmüller with wire cross section AWG 2 - 250MCM and width of 32 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WPE 120/150-1019700000 in a small amount of space. The wiring terminal of the feed-through terminal block WPE 120/150-1019700000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-3632-ND | 8263230 | 10B5206 | |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Din Rail Terminal Block, 2Pos, 2Awg; No. Of Positions Weidmuller | Terminal block Weidmüller WPE 120/150 - 1019700000 |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw terminals | |
| Approvals | RoHS Compliant | RoHS Compliant | cRUus | |
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| North American | 2 to ? AWG | 300 AWG | ? to 2 AWG | 2 AWG |