Weidmuller Terminal Blocks - Din Rail, Channel 2428960000

Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet
Description
FEED-THROUGH TERMINAL BLOCK, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2428960000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2428960000-ND
Terminal Blocks - Din Rail, Channel 281-2428960000-ND
FEED-THROUGH TERMINAL BLOCK, PUS

FEED-THROUGH TERMINAL BLOCK, PUS

Buy Now Datasheet
Terminal block Weidmüller AAP21 4 LI BL - 2428960000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP21 4 LI BL - 2428960000
Terminal block Weidmüller AAP21 4 LI BL - 2428960000
The beige feed-through terminal block AAP21 4 LI BL-2428960000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.2 mm has 1 connection on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AAP21 4 LI BL-2428960000 in a small amount of space. The wiring terminal of the feed-through terminal block AAP21 4 LI BL-2428960000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block AAP21 4 LI BL-2428960000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.2 mm has 1 connection on one level with a nominal current of 32 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block AAP21 4 LI BL-2428960000 in a small amount of space. The wiring terminal of the feed-through terminal block AAP21 4 LI BL-2428960000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2428960000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller AAP21 4 LI BL - 2428960000
Termination Options Spring Clamp Push-in
Terminal Block Type Single Feed Through Voltage distribution
North American 10 to 26 AWG 12 to 26 AWG
International 0.50 to 4.00 mm2
Voltage Rating 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7759-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Contact elements - Contact element EF - (N) - EF10.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details