Weidmuller DIN Rail Terminal Blocks 1820560000

Description
Weidmüller 1820560000
Request a Quote Datasheet
Description
Weidmüller 1820560000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8263155 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8263155
DIN Rail Terminal Blocks 8263155
Weidmüller 1820560000

Weidmüller 1820560000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3641-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3641-ND
Terminal Blocks - Din Rail, Channel 281-3641-ND
CONN TERM BLK FEED THRU 250 MCM

CONN TERM BLK FEED THRU 250 MCM

Buy Now Datasheet
Terminal block Weidmüller WDU 95N/120N BL - 1820560000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 95N/120N BL - 1820560000
Terminal block Weidmüller WDU 95N/120N BL - 1820560000
The blue feed-through terminal block WDU 95N/120N BL-1820560000 from Weidmüller with wire cross section AWG 4 - 250 MCM and width of 27 mm has 2 connections on one level with a nominal current of 269 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 95N/120N BL-1820560000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 95N/120N BL-1820560000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block WDU 95N/120N BL-1820560000 from Weidmüller with wire cross section AWG 4 - 250 MCM and width of 27 mm has 2 connections on one level with a nominal current of 269 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 95N/120N BL-1820560000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 95N/120N BL-1820560000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8263155 281-3641-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 95N/120N BL - 1820560000
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 4 AWG 4 to ? AWG 4 AWG
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
International 6.00 to 150.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.06 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Carrier terminal block for modules and plugs - 2002-1761 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers