Automation24, Inc. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Single phase Buck-Boost transformer T113073 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a... | |
| Single phase Buck-Boost transformer T113074 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a... | |
| Single phase Buck-Boost transformer T181058 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a... | |
| Single phase Buck-Boost transformer T181059 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a... | |
| Single phase control tranformer TB1000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating... | |
| Single phase control tranformer TB1000N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with... | |
| Single phase control tranformer TB2000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating... | |
| Single phase control tranformer TB2000N008F0 from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120 V AC with a power rating of... | |
| Single phase control tranformer TB350N001 from Acme Electric has an input voltage of 120, 240 V AC, and an output voltage of 12, 24 V AC with a power rating... | |
| Single phase control tranformer TB500N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating... | |
| Single phase control tranformer TB500N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with... | |
| Single phase low voltage distribution transformer T253008S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a... | |
| Single phase low voltage distribution transformer T253010S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a... | |
| Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a... | |
| Single phase low voltage distribution transformer TF217437S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of... | |
| Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of... |