Automation24, Inc. Datasheets for Ultrasonic Proximity Sensors
Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component.
Ultrasonic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| The cylindrical M18 pico+100/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 200 kHz and a push-pull switch output has a range of 120-1,000 mm. Configuration is possible using... | |
| The cylindrical M18 pico+15/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 380 kHz and a push-pull switch output has a range of 20-250 mm. Configuration is possible using... | |
| The cylindrical M18 pico+25/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 320 kHz and a push-pull switch output has a range of 30-250 mm. Configuration is possible using... | |
| The cylindrical M18 pico+35/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 400 kHz and a push-pull switch output has a range of 65-350 mm. Configuration is possible using... | |
| The lcs+340/F/A square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and a switching output that is programmable as NC or NO, has an operating range of... | |
| The lcs+600/F/A square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a push-pull switching output that is programmable as NCC or NOC, has an operating range... | |
| The pico+15/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating... | |
| The pico+25/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating... | |
| The pico+35/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and a PNP/NPN switching output that is programmable as NCC or NOC, has an operating... |