Weidmuller DIN Rail Terminal Blocks 7910180000

Description
Weidmüller 7910180000
Request a Quote Datasheet
Description
Weidmüller 7910180000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3830129 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3830129
DIN Rail Terminal Blocks 3830129
Weidmüller 7910180000

Weidmüller 7910180000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3147-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3147-ND
Terminal Blocks - Din Rail, Channel 281-3147-ND
CONN TERM BLK DISCONN 10-22AWG

CONN TERM BLK DISCONN 10-22AWG

Buy Now Datasheet
Din Rail Terminal, 2 Position, 22-10Awg; No. Of Positions Weidmuller - 34C6993 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal, 2 Position, 22-10Awg; No. Of Positions Weidmuller
34C6993
Din Rail Terminal, 2 Position, 22-10Awg; No. Of Positions Weidmuller 34C6993
DIN RAIL TERMINAL, 2 POSITION, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL, 2 POSITION, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WTR 4 - 7910180000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WTR 4 - 7910180000
Terminal block Weidmüller WTR 4 - 7910180000
The beige test-disconnect terminal block WTR 4- 7910180000 from Weidmüller with wire cross section AWG 22 - 10 and width of 6.1 mm has 2 connections on 1 level with a nominal current of 32 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 4- 7910180000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 4- 7910180000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige test-disconnect terminal block WTR 4- 7910180000 from Weidmüller with wire cross section AWG 22 - 10 and width of 6.1 mm has 2 connections on 1 level with a nominal current of 32 A. The compact design of the test-disconnect terminal block and the screw connection enable easy wiring of the terminal block WTR 4- 7910180000 in a small amount of space. The wiring terminal of the test-disconnect terminal block WTR 4- 7910180000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3830129 281-3147-ND 34C6993
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal, 2 Position, 22-10Awg; No. Of Positions Weidmuller Terminal block Weidmüller WTR 4 - 7910180000
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 10 AWG 10 to 22 AWG 22 to 10 AWG 10 to 22 AWG
Terminal Block Type Single Feed Through Test-disconnect terminal
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-02D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - Screw Connectors - 36-7775-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details