SUPPLY TERMINAL, PUSH IN, 10 MM,
The beige distribution terminal block AAP12 10 LO BL-1988180000 from Weidmüller with wire cross section AWG 20 - 6 and width of 10 mm has 1 connection on one level with a nominal current of 57 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP12 10 LO BL-1988180000 in a small amount of space. The wiring terminal of the distribution terminal block AAP12 10 LO BL-1988180000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
DIN RAIL TERMINAL BLOCK, 1POS, 6AWG; No. of Positions:1Positions
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:57A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1448965 | 281-1988180000-ND | 63AC4976 | |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal block Weidmüller AAP12 10 LO BL - 1988180000 | Din Rail Terminal Block, 1Pos, 6Awg; No. Of Positions Weidmuller |
| Termination Options | Push in | Spring Clamp | Push-in | |
| Approvals | RoHS Compliant | cRUus | ||
| North American | 6 AWG | 6 to 20 AWG | 6 to 20 AWG | 20 to 6 AWG |
| Terminal Block Type | Single Feed Through | Voltage distribution | ||
| International | 0.50 to 10.00 mm2 |