Automation24, Inc. Datasheets for LED Lamps
LED lamps are light emitting diode arrays with traditional lamp ballasts.
LED Lamps: Learn more
| Product Name | Notes |
|---|---|
| Machine light TUBELED_40 II - 118310-02 from LED2WORK in the ECO-Version with 13 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. | |
| Surface mount light TUBELED_40 II - 118210-01 from LED2WORK in the Power-Version with 16 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate... | |
| The dimmable CENALED SPOT - 121012-01 flex-tube machine luminaire from LED2WORK with an operating power of 8.5 watts is suitable not only for use as a machine luminaire but also... | |
| The dimmable CENALED SPOT - 121012-11 flex-tube machine luminaire from LED2WORK with an operating power of 9 watts is suitable not only for use as a machine luminaire but also... | |
| The machine light TUBELED 40 - 111510-01 Power-Version 12 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter... | |
| The machine light TUBELED 40 12W ECO - 111610-02 from LED2WORK, in the 12-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate... | |
| The machine light TUBELED 40 24W ECO - 111710-02 from LED2WORK, in the 24-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate... | |
| The machine light TUBELED 40 6W ECO - 111510-02 from LED2WORK, in the 6-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate... | |
| The machine light TUBELED_40 II - 118510-01 from LED2WORK in the Power-Version with 48 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate... | |
| The machine luminaire TUBELED 40 - 111610-01 Power-Version with 24 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a... | |
| The machine luminaire TUBELED 40 - 111710-01 Power-Version with 48 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a... | |
| The signal light SIGNALED - 110890-11 can be controlled via the PLC control of the machine/unit. With a viewing angle of 120 degrees, the RGB LEDs of the SIGNALED can... |