Weidmuller DIN Rail Terminal Blocks 1988100000

Description
Weidmüller 1988100000
Request a Quote Datasheet
Description
Weidmüller 1988100000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 1448801 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448801
DIN Rail Terminal Blocks 1448801
Weidmüller 1988100000

Weidmüller 1988100000

Supplier's Site
DIN Rail Terminal Blocks - 1448989 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448989
DIN Rail Terminal Blocks 1448989
Weidmüller 1988100000

Weidmüller 1988100000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-1988100000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1988100000-ND
Terminal Blocks - Din Rail, Channel 281-1988100000-ND
POTENTIAL DISTRIBUTOR TERMINAL,

POTENTIAL DISTRIBUTOR TERMINAL,

Buy Now Datasheet
Din Rail Terminal Block, 5Pos, 12Awg; No. Of Positions Weidmuller - 63AC4971 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 5Pos, 12Awg; No. Of Positions Weidmuller
63AC4971
Din Rail Terminal Block, 5Pos, 12Awg; No. Of Positions Weidmuller 63AC4971
DIN RAIL TERMINAL BLOCK, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 5POS, 12AWG; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller AAP12 2.5 LI BL - 1988100000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP12 2.5 LI BL - 1988100000
Terminal block Weidmüller AAP12 2.5 LI BL - 1988100000
The beige distribution terminal block AAP12 2.5 LI BL-1988100000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has one level 5 connection points with a nominal current of 24 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP12 2.5 LI BL-1988100000 in a small amount of space. The wiring terminal of the distribution terminal block AAP12 2.5 LI BL-1988100000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige distribution terminal block AAP12 2.5 LI BL-1988100000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has one level 5 connection points with a nominal current of 24 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP12 2.5 LI BL-1988100000 in a small amount of space. The wiring terminal of the distribution terminal block AAP12 2.5 LI BL-1988100000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1448801 281-1988100000-ND 63AC4971
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 5Pos, 12Awg; No. Of Positions Weidmuller Terminal block Weidmüller AAP12 2.5 LI BL - 1988100000
Termination Options Push in Push In Push-in
Approvals RoHS Compliant cRUus
North American 12 AWG 12 to 28 AWG 28 to 12 AWG 12 to 28 AWG
Terminal Block Type Single Feed Through Modular distribution terminals
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.54 - Screwless terminal socket - 9454 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, cRUus, ukca, CSA
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse terminal block - 2002-1611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details