Weidmüller Interface GmbH & Co. KG A3T 2.5 VL RAIL MOUNTED COMPONENTS 2428540000

Description
A3T 2.5 VL RAIL MOUNTED COMPONENTS
Request a Quote Datasheet
Description
A3T 2.5 VL RAIL MOUNTED COMPONENTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A3T 2.5 VL RAIL MOUNTED COMPONENTS - 2428540000 - Heilind Electronics, Inc.
Wilmington, MA, United States
A3T 2.5 VL RAIL MOUNTED COMPONENTS
2428540000
A3T 2.5 VL RAIL MOUNTED COMPONENTS 2428540000
A3T 2.5 VL RAIL MOUNTED COMPONENTS

A3T 2.5 VL RAIL MOUNTED COMPONENTS

Buy Now
DIN Rail Terminal Blocks - 2860077 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860077
DIN Rail Terminal Blocks 2860077
Weidmüller 2428540000

Weidmüller 2428540000

Supplier's Site
DIN Rail Terminal Blocks - 2860079 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860079
DIN Rail Terminal Blocks 2860079
Weidmüller 2428540000

Weidmüller 2428540000

Supplier's Site
Terminal block Weidmüller A3T 2.5 VL - 2428540000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3T 2.5 VL - 2428540000
Terminal block Weidmüller A3T 2.5 VL - 2428540000
The beige feed-through terminal block A3T 2.5 VL-2428540000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3T 2.5 VL-2428540000 in a small amount of space. The wiring terminal of the feed-through terminal block A3T 2.5 VL-2428540000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A3T 2.5 VL-2428540000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3T 2.5 VL-2428540000 in a small amount of space. The wiring terminal of the feed-through terminal block A3T 2.5 VL-2428540000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller - 44AC3490 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller
44AC3490
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller 44AC3490
TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:3; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:3; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2428540000 2860077 44AC3490
Product Name A3T 2.5 VL RAIL MOUNTED COMPONENTS DIN Rail Terminal Blocks Terminal block Weidmüller A3T 2.5 VL - 2428540000 Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push-in
Approvals cRUus
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through; Three Level; Feed-through terminal block
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX0A2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Component Terminal Block with LED - 2001-1421/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details