Automation24, Inc. Datasheets for Volumetric Liquid Flow Switches

Volumetric liquid flow switches measure the flow or quantity of a moving fluid in terms of a unit of volume per time, such as liters per minute. These flow sensing devices have a switch output.
Volumetric Liquid Flow Switches: Learn more

Product Name Notes
The SM2001 magnetic-inductive flow meter from ifm with a measuring range of 1.3-160 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM2601 magnetic-inductive flow meter from ifm with a measuring range of 1.3-160 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM4000 magnetic-inductive flow meter from ifm with a measuring range of 0.005-3 l/min and Totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM6000 magnetic-inductive flow meter from ifm, with a measuring range of 0.1-25 l/min and totalizer function, ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM6001 magnetic-inductive flow meter from ifm with a measuring range of 0.03-6.604 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM6601 magnetic-inductive flow meter from ifm with a measuring range of 0.03-6.604 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM7001 magnetic-inductive flow meter from ifm with a measuring range of 0.06-13.2 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM7601 magnetic-inductive flow meter from ifm with a measuring range of 0.06-13.2 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM8000 magnetic-inductive flow meter from ifm with a measuring range of 0.2-100 l/min and totalizer function, ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM8001 magnetic-inductive flow meter from ifm with a measuring range of 0.1-26,4 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM8601 magnetic-inductive flow meter from ifm with a measuring range of 0.1-26,4 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM9000 magnetic-inductive flow meter from ifm, with a measuring range of 5-300 l/min, ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT...
The SM9001 magnetic-inductive flow meter from ifm with a measuring range of 1.3-80 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SM9601 magnetic-inductive flow meter from ifm with a measuring range of 1.3-80 GPM and totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for...
The SV4610 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1...
The SV5610 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1...
The SV7610 vortex flow meter from ifm with a measuring range of 1.3-26.4 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1...