Automation24, Inc. Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Automatic wire stripping plier 12 12 06 from KNIPEX Tools has the capability not only to strip 10-26 AWG wire, but also has an adjustable stripping length mechanism that holds... | |
| Automatic wire stripping plier 12 40 200 from KNIPEX Tools has the capability not only to strip 7-32 AWG wire, but is also self-adjusting to conductor size, so the user... | |
| Automatic wire stripping plier 12 62 80 from KNIPEX Tools has the capability not only to strip 10-24 AWG wire, but is also self-adjusting to conductor size, so the user... | |
| Cable cutter 95 11 165 from KNIPEX Tools provides reliable, clean cutting capabilities for multi-conductor cables up to 5/8 in. in diameter or 1/0 AWG. Forged, oil-hardened tool grade steel... | |
| Cable cutter 95 11 200 from KNIPEX Tools provides reliable, clean cutting capabilities for multi-conductor cables up to 3/4 in. in diameter or 2/0 AWG. The twin cutting area also... | |
| Cable cutter 95 31 250 from KNIPEX Tools provides reliable, clean cutting capabilities for multi-conductor cables up to 1 1/4 in. (32 mm). The ratchet cutting design also provides excellent... | |
| Cable cutter 95 31 280 from KNIPEX Tools provides reliable, clean cutting capabilities for multi-conductor cables up to 2 1/16 in. (52 mm). The ratchet cutting design also provides excellent... | |
| Cable stripper 16 30 135 SB from KNIPEX Tools has the capability to strip cables from 1/4 to 1 1/4 inches in diameter. 16 30 135 SB has a length... | |
| Cable tool 7000-99100-0000000 from Murrelektronik is the ideal, all-purpose tool for fastening M8 cable and connector fittings. Even difficult to reach round plugs are accessible using this M8 connector torque... | |
| Cable tool 7000-99102-0000000 from Murrelektronik is the ideal, all-purpose tool for fastening M12 cable and connector fittings. Even difficult to reach round plugs are accessible using this M12 connector torque... | |
| Cable tool Screwty Set -DM - 1920000000 from Weidmüller is the ideal, all-purpose tool for tightening M8 and M12 sensor and actuator cables. Even difficult to reach round plugs are... | |
| Cable tool Screwty- M12 - 1900000000 from Weidmüller is the ideal, all-purpose tool for tightening M12 sensor and actuator cables. Even difficult to reach round plugs are accessible using the... | |
| Compact wire cutter 77 22 115 from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 3/64 in. in diameter. It also provides a... | |
| Compact wire cutter 78 03 125 ESD from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 3/64 in. in diameter. It also provides... | |
| Crimping plier 97 22 240 from KNIPEX Tools has the capability not only to crimp, but also to strip and cut conductors 10-20 AWG in size. 97 22 240 provides... | |
| Crimping plier 97 52 36 from KNIPEX Tools has the capability to crimp conductors from 10-20 AWG in size, and uses a precision die and self-releasing integral lock system to... | |
| Crimping plier 97 53 04 from KNIPEX Tools has the capability to crimp conductors from 5-28 AWG in size , and is self adjusting to conductor size. 97 53 04... | |
| Crimping plier 97 53 08 from KNIPEX Tools has the capability to crimp conductors from 7-28 AWG in size , is self adjusting to conductor size, and is front loading... | |
| Crimping plier 97 53 14 from KNIPEX Tools has the capability to crimp conductors from 7-28 AWG in size , and is self adjusting to conductor size. 97 53 14... | |
| Crimping plier 97 62 145 A from KNIPEX Tools has the capability to crimp conductors 13-23 AWG in size. 97 62 145 A provides trapezoidal type crimps, is made of... | |
| Electricians shear's 95 05 155 from KNIPEX Tools provides reliable, clean cutting capabilities for a wide variety of materials and jobs in the electrical and automation fields. Integrated cable cutting... | |
| High leverage wire cutter 74 01 200 from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 1/8 in. in diameter. Chrome plated vanadium... | |
| High leverage wire cutter 74 01 250 from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 3/16 in. in diameter. 10 inches (250mm)... | |
| High leverage wire cutter 74 02 200 from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 1/8 in. in diameter. Chrome plated vanadium... | |
| High leverage wire cutter 74 08 200 US from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 1/8 in. in diameter. Chrome plated... | |
| High leverage wire cutter 74 21 200 from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 1/8 in. in diameter. It also provides... | |
| High leverage wire cutter 74 21 250 from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 3/16 in. in diameter. It also provides... | |
| High leverage wire cutter 74 22 200 from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 1/8 in. in diameter. It also provides... | |
| Replacement blades 12 19 06 are compatible with wire stripper 12 12 06 from KNIPEX tools. | |
| Replacement blades 12 49 01 are compatible with wire stripper 12 40 200 from KNIPEX tools. | |
| Replacement blades 12 69 21 are compatible with wire stripper 12 62 180 from KNIPEX tools. | |
| Replacement blades 16 39 135 are compatible with cable stripper 16 30 135 from KNIPEX tools. | |
| Replacement clamping jaws 12 49 02 are compatible with wire stripper 12 40 200 from KNIPEX tools. | |
| Replacement length stop 12 49 03 is compatible with wire stripper 12 40 200 from KNIPEX tools. | |
| Replacement length stop 12 69 21 is compatible with wire stripper 12 62 180 from KNIPEX tools. | |
| The automatic wqire strippers STRIPAX - 9005000000 from Weidmüller can be used to strip stranded and solid conductors from 0.08 to 10 mm² to a maximum length of 25 mm... | |
| The crimping pliers PZ 10 HEX - 1445070000 from Weidmüller with hexagonal crimp (hexagon), for conductor cross sections in the range of 0.14 to 10 mm², are suitable for wire... | |
| VDE cable cutter 95 36 250 SBA from KNIPEX Tools provides reliable, clean cutting capabilities for multi-conductor cables up to 1 1/4 in. (32 mm). The ratchet cutting design also... | |
| VDE cable shears 95 18 165 US from KNIPEX Tools provides reliable, clean cutting capabilities for cables up to 5/8 in. (15 mm) in diameter, among a wide variety of... | |
| Weidmüller cable cutterl KT 8 CABLE CUTTER - 9002650000 for one handed operation and cutting of a variety of cross sections. Cutting tool KT 8 CABLE CUTTER - 9002650000 features... | |
| Weidmüller cutting tool KT ZQV - 9002170000 for one handed operation and cutting of a variety of cross connections and terminal bridges. Cutting tool KT ZQV - 9002170000 features gripped... | |
| Wire stripper STRIPAX 16 - 9005610000 from Weidmüller can be used to strip stranded and solid conductors from 6 to 16 mm² (10-6 AWG)to a maximum length of 25 mm... | |
| Wire stripping pliers 11 02 160 from KNIPEX Tools has the capability to strip up to 7 AWG wire. It has a length of 6 1/4 in. (160 mm), and... | |
| Wire stripping pliers 13 72 8 from KNIPEX Tools has the capability not only to strip 10-20 AWG wire, but also features a cutting shear for wires, and screws sized... | |
| With cable cutter KT45R - 9202040000 from Weidmüller, flexible or solid copper conductors and cables up to a diameter 400 mm²(flexible) or 300 mm²(stranded) can be cut without crushing. For... | |
| With cable stripper AM 16 - 9204190000 from Weidmüller, PVC insulated round cables with a diameter from 6 to 17 mm can be stripped at any point. The cutting depth... | |
| With the cable cutter KT22 - 1157830000 from Weidmüller, flexible or solid copper conductors and cables up to a diameter 95 mm²(flexible) or 25 mm²(solid) 50 mm²(stranded) od can be... | |
| With the stripping tool AM 25 - 9001540000 from Weidmüller, PVC insulated round cables with a diameter from 6 to 25 mm can be stripped at any point. The cutting... | |
| With Weidmüller stripping tool STRIPAX ULTIMATE - 1468880000, Flexible and solid conductor cables with halogen free insulation can be stripped at any point. The cutting range is 0.25-6mm² (24-10 AWG)... |