Weidmuller DIN Rail Terminal Blocks 1020200000

Description
Weidmüller 1020200000
Request a Quote Datasheet
Description
Weidmüller 1020200000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 425213 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
425213
DIN Rail Terminal Blocks 425213
Weidmüller 1020200000

Weidmüller 1020200000

Supplier's Site
WDU 6,WM,BG - 1020200000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDU 6,WM,BG
1020200000
WDU 6,WM,BG 1020200000
WDU 6,WM,BG

WDU 6,WM,BG

Buy Now
Terminal Blocks - Din Rail, Channel - 281-1469-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1469-ND
Terminal Blocks - Din Rail, Channel 281-1469-ND
CONN TERM BLK FEED THRU 8-26 AWG

CONN TERM BLK FEED THRU 8-26 AWG

Buy Now Datasheet
Terminal block Weidmüller WDU 6 - 1020200000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 6 - 1020200000
Terminal block Weidmüller WDU 6 - 1020200000
The beige feed-through terminal block WDU 6-1020200000 from Weidmüller with wire cross section AWG 26 - 8 and width of 7.9 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 6-1020200000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 6-1020200000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 6-1020200000 from Weidmüller with wire cross section AWG 26 - 8 and width of 7.9 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 6-1020200000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 6-1020200000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2 Position, 20-8Awg; No. Of Positions Weidmuller - 32M7201 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 20-8Awg; No. Of Positions Weidmuller
32M7201
Terminal Block, Din Rail, 2 Position, 20-8Awg; No. Of Positions Weidmuller 32M7201
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; Colour:Beige RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; Colour:Beige RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 425213 1020200000 281-1469-ND 32M7201
Product Name DIN Rail Terminal Blocks WDU 6,WM,BG Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 6 - 1020200000 Terminal Block, Din Rail, 2 Position, 20-8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
North American 8 AWG 8 to 26 AWG 8 to 26 AWG 22 to 8 AWG
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
International 0.50 to 10.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-40D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - Screw Connectors - 36-7698-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Contact elements - Contact element EF - (N) - EF103.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details