Weidmuller DIN Rail Terminal Blocks 1024700000

Description
Weidmüller 1024700000
Request a Quote Datasheet
Description
Weidmüller 1024700000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 779582 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
779582
DIN Rail Terminal Blocks 779582
Weidmüller 1024700000

Weidmüller 1024700000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3597-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3597-ND
Terminal Blocks - Din Rail, Channel 281-3597-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
Terminal block Weidmüller WDU 2.5/1.5/ZR - 1024700000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 2.5/1.5/ZR - 1024700000
Terminal block Weidmüller WDU 2.5/1.5/ZR - 1024700000
The beige feed-through terminal block WDU 2.5/1.5/ZR-102470000 0 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 3 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 2.5/1.5/ZR-102470000 0 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 2.5/1.5/ZR-102470000 0 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 2.5/1.5/ZR-1024700000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 3 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 2.5/1.5/ZR-1024700000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 2.5/1.5/ZR-1024700000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller - 13P0033 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller
13P0033
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller 13P0033
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 30-12AWG; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 30-12AWG; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 779582 281-3597-ND 13P0033
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDU 2.5/1.5/ZR - 1024700000 Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 30 AWG 12 to 30 AWG 30 to 12 AWG
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.64 - Screw terminal socket - 9364 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.209 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details