Automation24, Inc. Datasheets for Speed Sensors
Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers.
Speed Sensors: Learn more
| Product Name | Notes |
|---|---|
| The compact speed monitor DI0101 - DIA2010-ZROA/5-3600 I/MIN from ifm electronic is a flush mountable inductive sensor with 10 mm sensing range and integrated speed evaluation. The speed limit can... | |
| The compact speed monitor DI6001 - DGA4012-WPKG/US from ifm electronic is a non-flush mountable inductive sensor with 12 mm sensing range and integrated speed evaluation. The speed limit can be... | |
| The speed monitor DD0203 from ifm electronic supplies the basic functions of speed monitoring or standstill detection by pulse evaluation of an external sensor. All settings for the speed monitor... |