Weidmuller Standard Terminal Blocks 1991820000

Description
Weidmuller 1991820000
Request a Quote Datasheet
Description
Weidmuller 1991820000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 664606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664606
Standard Terminal Blocks 664606
Weidmuller 1991820000

Weidmuller 1991820000

Supplier's Site
Standard Terminal Blocks - 664605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
664605
Standard Terminal Blocks 664605
Weidmuller 1991820000

Weidmuller 1991820000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3259-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3259-ND
Terminal Blocks - Din Rail, Channel 281-3259-ND
FEED-THROUGH TERMINAL, PUSH IN,

FEED-THROUGH TERMINAL, PUSH IN,

Buy Now Datasheet
Terminal Block, Din Rail, 3Pos, 8Awg; No. Of Positions Weidmuller - 12AC7463 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 8Awg; No. Of Positions Weidmuller
12AC7463
Terminal Block, Din Rail, 3Pos, 8Awg; No. Of Positions Weidmuller 12AC7463
TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site
Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller - 92AH6721 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller
92AH6721
Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller 92AH6721
TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, DIN RAIL, 3POS, 8AWG ROHS COMPLIANT: YES

Supplier's Site
Terminal block Weidmüller A3C 6 - 1991820000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3C 6 - 1991820000
Terminal block Weidmüller A3C 6 - 1991820000
The blue feed-through terminal block A3C 6-1991820000from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 3 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 6-1991820000 in a small amount of space. The wiring terminal of the feed-through terminal blockA3C 6-1991820000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block A3C 6-1991820000from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 3 connections on one level with a nominal current of 41 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3C 6-1991820000 in a small amount of space. The wiring terminal of the feed-through terminal blockA3C 6-1991820000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 664606 281-3259-ND 12AC7463 92AH6721
Product Name Standard Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3Pos, 8Awg; No. Of Positions Weidmuller Terminal Block, Din Rail, 3Pos, 8Awg Rohs Compliant Weidmuller Terminal block Weidmüller A3C 6 - 1991820000
Contacts Pitch 8.10 mm (0.32 inches)
Body Material Wemid
North American 8 to 22 AWG 8 to 22 AWG 22 to 8 AWG 8 to 22 AWG
Termination Options Push In Push-in
Approvals RoHS Compliant cRUus
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9A3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details