Automation24, Inc. Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| High leverage wire cutter set 00 20 05 US from KNIPEX Tools provides reliable, clean cutting capabilities for hard and medium hard wires up to 3/16 in. in diameter. Chrome... | |
| The SKINMATIC® RZ - 61791260 from LAPP is a universal assembly tool for cable glands with a wrench width of 14-33 mm. The tool also allows installation with self-inserted cable. | |
| The universal control cabinet key 00 11 01 from KNIPEX Tools can be used for square (5 mm, 6-7 mm, 8-9, 10-11 mm), triangular (7-8, 9-10, 11-12 mm) and double-bit... | |
| The universal control cabinet key 00 11 03 from KNIPEX Tools can be used for square (5 mm, 6 mm, 7-8 mm), triangular (9 mm) and double-bit key (3-5 mm). | |
| The universal control cabinet key Cross-Key Universal - 9918130000 from Weidmüller can be used for square (5 mm, 6 mm, 7-8 mm), triangular (9 mm) and double-bit key (3-5 mm). |