Automation24, Inc. Datasheets for DC Motor Starters
DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off.
DC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| The compact main contactor 3RT20271AK60 from Siemens is offered for the performance range up to 20 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261BB40 from Siemens uses a control... | |
| The compact power contactor 3RT2015-1BB41 from Siemens is offered for performance ranging up to 3 HP at AC-3/480 V. The SIRIUS power contactor 3RT2015-1BB41 from Siemens uses a control supply... | |
| The compact power contactor 3RT2015-1BB42 from Siemens is offered for performance ranging up to 3 HP at AC-3/480 V. The SIRIUS power contactor 3RT2015-1BB42 from Siemens uses a control supply... | |
| The compact power contactor 3RT2016-1BB41 from Siemens offers performance ranging up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT2016-1BB41 from Siemens uses a control supply voltage of... | |
| The compact power contactor 3RT20171BB41 from Siemens is offered for the performance range up to 7.5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20171BB41 from Siemens uses a control... | |
| The compact power contactor 3RT20181BB41 from Siemens is offered for the performance range up to 10 HP at AC-3/480 V. The SIRIUS power contactor 3RT20181BB41 from Siemens uses a control... | |
| The compact power contactor 3RT20261BB40 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261BB40 from Siemens uses a control... | |
| The compact power contactor 3RT2028-1BB40 from Siemens is offered for the performance range up to 25 HP at AC-3/480 V. The SIRIUS power contactor 3RT2028-1BB40 from Siemens uses a control... | |
| The compact Siemens solidstate contactor 3RF3416-1BB04 is offered for the performance range up to 7.5 kW at AC-3/400 V. The solid state contactor 3RF3416-1BB04 uses a control supply voltage of... | |
| The compact solid state contactor 3RF20201AA04 from Siemens has a max. switching capacity of 20 A at AC-51/400 V. The solid state contactor 3RF20201AA04 operates with a control voltage of... | |
| The compact solid state reversing contactor 3RF3403-1BD04 from Siemens can be used as reversing contactor for the performance range up to 1.5 kW at AC-3/400 V. The solid state reversing... | |
| The main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-BD-S-E - 1345100300 from LS... | |
| The main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC is offered for load switching up to 10 HP at AC-3/480 V. The Metasol main contactor MC18B-30-11-BD-S-E - 1346100300 from LS... | |
| The main contactor MC22B-30-11-BD-S-E - 1347100300 from LS ELECTRIC is offered for load switching up to 15 HP at AC-3/480 V. The Metasol main contactor MC22B-30-11-BD-S-E - 1347100300 from LS... | |
| The main contactor MC32A-30-22-BD-S-E - 1336017700 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-BD-S-E - 1336017700 from LS... | |
| The main contactor MC40A-30-22-BD-S-E - 1337017700 from LS ELECTRIC is offered for load switching up to 30 HP at AC-3/480 V. The Metasol main contactor MC40A-30-22-BD-S-E - 1337017700 from LS... | |
| The main contactor MC9B-30-11-BD-S-E - 1344100300 from LS ELECTRIC is offered for load switching up to 5 HP at AC-3/480 V. The Metasol main contactor MC9B-30-11-BD-S-E - 1344100300 from LS... | |
| The SIRIUS contact 3RH22621BB40 from Siemens with 4 NO + 2 NO/2 NC aux contacts and a control voltage of 24 V DC is the ideal contact element for your... | |
| The SIRIUS contactor 3RH21221BB40 from Siemens with its 2 NO and 2 NC contacts and a control voltage of 24 V DC is the ideal contact element for your controller. | |
| The SIRIUS contactor 3RH21311BB40 from Siemens with its 3 NO contacts and 1 NC contact and a control voltage of 24 V DC is the ideal contact element for your... | |
| The SIRIUS contactor 3RH21401BB40 from Siemens with its 4 NO contacts and a control voltage of 24 V DC is the ideal contact element for your controller. Thanks to the... | |
| The SIRIUS motor starter 3RM1001-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM1002-1AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM1007-1AA04 from Siemens is distinguished by its narrow width of 25 mm, significantly reducing the required space in the control cabinet. This makes the direct starter... | |
| The SIRIUS motor starter 3RM12011AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter... | |
| The SIRIUS motor starter 3RM12021AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter... | |
| The SIRIUS motor starter 3RM12071AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter... |