Automation24, Inc. Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| The VHS06M25171Z21 paddlew flow switch from SIKA is a simple and economical solution to detect presence or absence of flow in a variety of liquid applications. The VHS06M25171Z21 has a... | |
| The VHS15M01171N31 paddlew flow switch from SIKA is a simple and economical solution to detect presence or absence of flow in a variety of liquid applications. The VHS15M01171N31 has a... | |
| The VHS20M01171N41 paddlew flow switch from SIKA is a simple and economical solution to detect presence or absence of flow in a variety of liquid applications. The VHS20M01171N41 has a... | |
| The VVXAAEG1RRRP151C vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXAAEG1RRRP151C has a 1/2" NPT process connection and a measuring... | |
| The VVXBBEG2RRRP151E vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXBBEG2RRRP151E has a 1" NPT process connection and a measuring... | |
| The VVXCCSGKRRRP1528 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXCCSGKRRRP1528 has a 3/4" NPT process connection and a measuring... | |
| The VVXDFEG2RRRP1510 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXDFEG2RRRP1510 has a 1 1/2" NPT process connection and a... | |
| The VVXDFSG2AD003510 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXDFSG2AD003510 has a 1 1/2" NPT process connection and a... | |
| The VVXEGEGTRRRN1529 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXEGEGTRRRN1529 has a 2" NPT process connection and a measuring... | |
| The VVXEGSGTRRRP1529 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXEGSGTRRRP1529 has a 2" NPT process connection and a measuring... | |
| The VY1030MKHN10N3 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY1030MKHN10N3 has a 1/2" NPT process connection and a measuring range of... | |
| The VY1030MKHNX1N3 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY1030MKHNX1N3 has a 1/2" NPT process connection and a measuring range of... | |
| The VY2060MKHNX1N5 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY2060MKHNX1N5 has a 1" NPT process connection and a measuring range of... | |
| The VY2060VAHNX1N5 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY2060VAHNX1N5 has a 1" NPT process connection and a measuring range of... |