Weidmuller Terminal Blocks - Din Rail, Channel 1023700000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2914-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2914-ND
Terminal Blocks - Din Rail, Channel 281-2914-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2204131 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2204131
DIN Rail Terminal Blocks 2204131
Weidmüller 1023700000

Weidmüller 1023700000

Supplier's Site
Terminal block Weidmüller WDU 2.5N - 1023700000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 2.5N - 1023700000
Terminal block Weidmüller WDU 2.5N - 1023700000
The beige feed-through terminal block WDU 2.5N-1023700000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 2.5N-1023700000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 2.5N-1023700000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 2.5N-1023700000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 2 connections on one level with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 2.5N-1023700000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 2.5N-1023700000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller - 32M7205 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller
32M7205
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller 32M7205
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2914-ND 2204131 32M7205
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal block Weidmüller WDU 2.5N - 1023700000 Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 12 to 26 AWG 12 to 26 AWG 22 to 12 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminals - Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 92.03 - Socket with box clamp terminals - 9203 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details