CONN TERM BLK FEED THRU 12-30AWG
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions
The green/yellow feed-through terminal block WDU 2.5 GN - 1020090000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 2 connections on 1 level internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 2.5 GN - 1020090000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 2.5 GN - 1020090000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1020090000 | 281-4230-ND | 10B5211 | |
| Product Name | WDU 2.5,WM,GN R20 | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller | Terminal block Weidmüller WDU 2.5 GN - 1020090000 |
| Termination Options | Screw Clamp | Screw Clamp; Screw terminals | ||
| Approvals | RoHS Compliant | cRUus | ||
| Terminal Block Type | Single Feed Through | Single Feed Through; Feed-through terminal block | ||
| North American | 12 to 30 AWG | 30 to 12 AWG | 12 to 30 AWG | |
| International | 0.50 to 4.00 mm2 |