Weidmuller Terminal Blocks - Din Rail, Channel 2051560000

Description
PE TERMINAL, PUSH IN, 4 MM, GRE
Request a Quote Datasheet
Description
PE TERMINAL, PUSH IN, 4 MM, GRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3255-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3255-ND
Terminal Blocks - Din Rail, Channel 281-3255-ND
PE TERMINAL, PUSH IN, 4 MM, GRE

PE TERMINAL, PUSH IN, 4 MM, GRE

Buy Now Datasheet
DIN Rail Terminal Blocks - 1448960 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448960
DIN Rail Terminal Blocks 1448960
Weidmüller 2051560000

Weidmüller 2051560000

Supplier's Site
DIN Rail Terminal Blocks - 1448738 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1448738
DIN Rail Terminal Blocks 1448738
Weidmüller 2051560000

Weidmüller 2051560000

Supplier's Site
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 47AC3970 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
47AC3970
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 47AC3970
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:480A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:480A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller A4C 4 PE - 2051560000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A4C 4 PE - 2051560000
Terminal block Weidmüller A4C 4 PE - 2051560000
The Green/yellow feed-through terminal block A4C 4 PE-2051560000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 4 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A4C 4 PE-2051560000 in a small amount of space. The wiring terminal of the feed-through terminal block A4C 4 PE-2051560000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The Green/yellow feed-through terminal block A4C 4 PE-2051560000 from Weidmüller with wire cross section AWG 26 - 12 and width of 6.1 mm has 4 connections on one level. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A4C 4 PE-2051560000 in a small amount of space. The wiring terminal of the feed-through terminal block A4C 4 PE-2051560000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3255-ND 1448960 47AC3970
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller Terminal block Weidmüller A4C 4 PE - 2051560000
Termination Options Push In Push in Push-in
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 10 to 28 AWG 10 AWG 26 to 12 AWG 12 to 26 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 39T6462 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Terminal Blk/Strip Wiring Dev - 339174 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details