Weidmuller Terminal Blocks - Din Rail, Channel 2428530000

Description
MULTI-TIER MODULAR TERMINAL, PUS
Request a Quote Datasheet
Description
MULTI-TIER MODULAR TERMINAL, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2428530000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2428530000-ND
Terminal Blocks - Din Rail, Channel 281-2428530000-ND
MULTI-TIER MODULAR TERMINAL, PUS

MULTI-TIER MODULAR TERMINAL, PUS

Buy Now Datasheet
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller - 44AC3489 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller
44AC3489
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller 44AC3489
TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:3; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:3; RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller - 63AC5313 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller
63AC5313
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller 63AC5313
DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:3 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:800V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site
Terminal block Weidmüller A3T 2.5 FT-FT-PE - 2428530000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3T 2.5 FT-FT-PE - 2428530000
Terminal block Weidmüller A3T 2.5 FT-FT-PE - 2428530000
The beige feed-through terminal block A3T 2.5 FT-FT-PE-2428530000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3T 2.5 FT-FT-PE-2428530000 in a small amount of space. The wiring terminal of the feed-through terminal block A3T 2.5 FT-FT-PE-2428530000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A3T 2.5 FT-FT-PE-2428530000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3T 2.5 FT-FT-PE-2428530000 in a small amount of space. The wiring terminal of the feed-through terminal block A3T 2.5 FT-FT-PE-2428530000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2428530000-ND 44AC3489
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller Terminal block Weidmüller A3T 2.5 FT-FT-PE - 2428530000
Termination Options Push In Push-in
North American 12 to 28 AWG 28 to 12 AWG 12 to 28 AWG
International 0.50 to 2.50 mm2
Voltage Rating 600 volts 800 volts 800 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0R7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers