Weidmüller Interface GmbH & Co. KG DIN Rail Terminal Blocks 2428520000

Description
Weidmüller 2428520000
Request a Quote Datasheet
Description
Weidmüller 2428520000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2860076 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860076
DIN Rail Terminal Blocks 2860076
Weidmüller 2428520000

Weidmüller 2428520000

Supplier's Site
DIN Rail Terminal Blocks - 2860075 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860075
DIN Rail Terminal Blocks 2860075
Weidmüller 2428520000

Weidmüller 2428520000

Supplier's Site
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller - 44AC3488 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller
44AC3488
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller 44AC3488
TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:800V; No. of Levels:3; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:800V; No. of Levels:3; RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller A3T 2.5 BL - 2428520000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3T 2.5 BL - 2428520000
Terminal block Weidmüller A3T 2.5 BL - 2428520000
The blue feed-through terminal block A3T 2.5 BL-2428520000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with a nominal current of 22 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3T 2.5 BL-2428520000 in a small amount of space. The wiring terminal of the feed-through terminal block A3T 2.5 BL-2428520000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The blue feed-through terminal block A3T 2.5 BL-2428520000 from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with a nominal current of 22 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3T 2.5 BL-2428520000 in a small amount of space. The wiring terminal of the feed-through terminal block A3T 2.5 BL-2428520000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2860076 44AC3488
Product Name DIN Rail Terminal Blocks Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller Terminal block Weidmüller A3T 2.5 BL - 2428520000
North American 28 to 12 AWG 12 to 28 AWG
Voltage Rating 800 volts 800 volts
Current Rating 22 amps 22 amps
Termination Options Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.016 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details