Weidmuller Terminal Blocks - Din Rail, Channel 1547680000

Description
PE TERMINAL, PUSH IN, 2.5 MM, G
Request a Quote Datasheet
Description
PE TERMINAL, PUSH IN, 2.5 MM, G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3286-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3286-ND
Terminal Blocks - Din Rail, Channel 281-3286-ND
PE TERMINAL, PUSH IN, 2.5 MM, G

PE TERMINAL, PUSH IN, 2.5 MM, G

Buy Now Datasheet
Terminal block Weidmüller A2T 2.5 PE - 1547680000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A2T 2.5 PE - 1547680000
Terminal block Weidmüller A2T 2.5 PE - 1547680000
The Green/yellow feed-through terminal block A2T 2.5 PE-1547680000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2T 2.5 PE-1547680000 in a small amount of space. The wiring terminal of the feed-through terminal block A2T 2.5 PE-1547680000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The Green/yellow feed-through terminal block A2T 2.5 PE-1547680000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A2T 2.5 PE-1547680000 in a small amount of space. The wiring terminal of the feed-through terminal block A2T 2.5 PE-1547680000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller - 47AC3950 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
47AC3950
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller 47AC3950
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:300A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:300A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3286-ND 47AC3950
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller A2T 2.5 PE - 1547680000 Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push In Push-in
Approvals RoHS Compliant cRUus
Terminal Block Type Dual Level Bridged Single Feed Through; Dual level; Feed-through terminal block
North American 12 to 28 AWG 12 to 26 AWG 28 to 12 AWG
International 0.50 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIMXX9V6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers