Weidmuller DIN Rail Terminal Blocks 1040400000

Description
Weidmüller 1040400000
Request a Quote Datasheet
Description
Weidmüller 1040400000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2860014 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860014
DIN Rail Terminal Blocks 2860014
Weidmüller 1040400000

Weidmüller 1040400000

Supplier's Site
DIN Rail Terminal Blocks - 2860013 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860013
DIN Rail Terminal Blocks 2860013
Weidmüller 1040400000

Weidmüller 1040400000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3603-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3603-ND
Terminal Blocks - Din Rail, Channel 281-3603-ND
CONN TERM BLK FEED THRU 1-12 AWG

CONN TERM BLK FEED THRU 1-12 AWG

Buy Now Datasheet
Standard Terminal Block; No. Of Positions Weidmuller - 13C6658 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; No. Of Positions Weidmuller
13C6658
Standard Terminal Block; No. Of Positions Weidmuller 13C6658
STANDARD TERMINAL BLOCK; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WDU 35N - 1040400000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDU 35N - 1040400000
Terminal block Weidmüller WDU 35N - 1040400000
The beige feed-through terminal block WDU 35N-1040400000 from Weidmüller with wire cross section AWG 12 - 0 and width of 16 mm has 2 connections on one level with a nominal current of 125 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 35N-1040400000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 35N-1040400000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDU 35N-1040400000 from Weidmüller with wire cross section AWG 12 - 0 and width of 16 mm has 2 connections on one level with a nominal current of 125 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDU 35N-1040400000 in a small amount of space. The wiring terminal of the feed-through terminal block WDU 35N-1040400000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2860014 281-3603-ND 13C6658
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Standard Terminal Block; No. Of Positions Weidmuller Terminal block Weidmüller WDU 35N - 1040400000
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Single Feed Through Single Feed Through; Feed-through terminal block
North American 1 to 12 AWG 22 to 0 AWG 0 to 12 AWG
International 2.50 to 35.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MCM010M3 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Disconnect terminal block - 2002-1771 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers