Weidmuller Terminal Blocks - Din Rail, Channel 1992230000

Description
INITIATOR/ACTUATOR TERMINAL, PUS
Request a Quote Datasheet
Description
INITIATOR/ACTUATOR TERMINAL, PUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1992230000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1992230000-ND
Terminal Blocks - Din Rail, Channel 281-1992230000-ND
INITIATOR/ACTUATOR TERMINAL, PUS

INITIATOR/ACTUATOR TERMINAL, PUS

Buy Now Datasheet
Terminal block Weidmüller AIO22 1.5 SI-PE - 1992230000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AIO22 1.5 SI-PE - 1992230000
Terminal block Weidmüller AIO22 1.5 SI-PE - 1992230000
The sensor/actuator terminal block AIO22 1.5 SI-PE-1992230000 from Weidmüller with 4 connections on 2 levels is the ideal solution for space and time-saving wiring of three-wire sensors. The upper level of the beige sensor/actuator terminal block AIO22 1.5 SI-PE-1992230000 is used for signal wiring, the lower levels are used for the distribution of the supply voltage and ground terminal. Supply is affected via the feed-in terminal PTIO-IN. The sensor/actuator terminal block AIO22 1.5 SI-PE-1992230000 is used for wiring of control cabinets and distributors.

The sensor/actuator terminal block AIO22 1.5 SI-PE-1992230000 from Weidmüller with 4 connections on 2 levels is the ideal solution for space and time-saving wiring of three-wire sensors. The upper level of the beige sensor/actuator terminal block AIO22 1.5 SI-PE-1992230000 is used for signal wiring, the lower levels are used for the distribution of the supply voltage and ground terminal. Supply is affected via the feed-in terminal PTIO-IN. The sensor/actuator terminal block AIO22 1.5 SI-PE-1992230000 is used for wiring of control cabinets and distributors.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1992230000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller AIO22 1.5 SI-PE - 1992230000
Termination Options Push In Push-in
Terminal Block Type Dual level Dual level; Multi-conductor terminal block
North American 14 to 26 AWG 12 to 26 AWG
International 0.50 to 1.50 mm2
Voltage Rating 150 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2204.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers