Weidmüller Interface GmbH & Co. KG DIN Rail Terminal Blocks 2428550000

Description
Weidmüller 2428550000
Request a Quote Datasheet
Description
Weidmüller 2428550000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2860081 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860081
DIN Rail Terminal Blocks 2860081
Weidmüller 2428550000

Weidmüller 2428550000

Supplier's Site
DIN Rail Terminal Blocks - 2860080 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860080
DIN Rail Terminal Blocks 2860080
Weidmüller 2428550000

Weidmüller 2428550000

Supplier's Site
Terminal block Weidmüller A3T 2.5 PE - 2428550000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3T 2.5 PE - 2428550000
Terminal block Weidmüller A3T 2.5 PE - 2428550000
The Green/yellow feed-through terminal block A3T 2.5 PE-2428550000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 6 connections on 3 levels. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3T 2.5 PE-2428550000 in a small amount of space. The wiring terminal of the feed-through terminal blockA3T 2.5 PE-2428550000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The Green/yellow feed-through terminal block A3T 2.5 PE-2428550000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 6 connections on 3 levels. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3T 2.5 PE-2428550000 in a small amount of space. The wiring terminal of the feed-through terminal blockA3T 2.5 PE-2428550000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 2860081
Product Name DIN Rail Terminal Blocks Terminal block Weidmüller A3T 2.5 PE - 2428550000
Termination Options Push-in
Approvals cRUus
Operating Temperature -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through; Three Level; Feed-through terminal block
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Miniature Turret Term Board - 15279 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block, Barrier, 4Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7602 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details