Automation24, Inc. Datasheets for Human Machine Interfaces
Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more
| Product Name | Notes |
|---|---|
| The engineering software SIMATIC WinCC Basic V16 - 6AV21000AA060AA5 from Siemens is necessary to configure your SIMATIC Basic Panels in TIA Portal. With this product you receive the software and... | |
| The SIMATIC Basic Panel KTP1200 Basic PN - 6AV2123-2MB03-0AX0 has a 12" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication... | |
| The SIMATIC Basic Panel KTP400 Basic PN - 6AV2123-2DB03-0AX0 has a 4" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication... | |
| The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication... | |
| The SIMATIC Basic Panel KTP900 Basic PN - 6AV2123-2JB03-0AX0 has a 9" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication... | |
| The Simatic HMI MTP1000 - 6AV21283KB060AX1 Unified Comfort Panel has a 10.1" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with... | |
| The Simatic HMI MTP1200 - 6AV21283MB060AX1 Unified Comfort Panel has a 12.1" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with... | |
| The Simatic HMI MTP1500 - 6AV21283QB060AX1 Unified Comfort Panel has a 15.6" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with... | |
| The Simatic HMI MTP1900 - 6AV21283UB060AX1 Unified Comfort Panel has a 18.5" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with... | |
| The Simatic HMI MTP2200 - 6AV21283XB060AX1 Unified Comfort Panel has a 21.5" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with... | |
| The Simatic HMI MTP700 - 6AV21283GB060AX1 Unified Comfort Panel has a 7" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with... | |
| The SIMATIC WinCC Basic V17 - 6AV2100-0AA07-0AA5 engineering software from Siemens is required for project planning your SIMATIC Basic Panels in the TIA Portal. With this product, you receive the... | |
| The SIMATIC WinCC Basic V17 - 6AV2100-0AA07-0AH5 engineering software from Siemens is required for project planning your SIMATIC Basic Panels in the TIA Portal. With this product, you receive the... | |
| The SIMATIC WinCC Basic V17 Upgrade - 6AV2100-3AA07-0AE5 engineering software from Siemens is required for project planning your SIMATIC Basic Panels in the TIA Portal. With this product, you receive... | |
| The SIMATIC WinCC Basic V17 Upgrade - 6AV21003AA070AK5 engineering software from Siemens is required for project planning your SIMATIC Basic Panels in the TIA Portal. With this product, you receive... |