Weidmuller DIN Rail Terminal Blocks 1988190000

Description
Weidmüller 1988190000 Distribution Unit
Request a Quote Datasheet
Description
Weidmüller 1988190000 Distribution Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2860070 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860070
DIN Rail Terminal Blocks 2860070
Weidmüller 1988190000 Distribution Unit

Weidmüller 1988190000 Distribution Unit

Supplier's Site
DIN Rail Terminal Blocks - 2860069 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860069
DIN Rail Terminal Blocks 2860069
Weidmüller 1988190000 Distribution Unit

Weidmüller 1988190000 Distribution Unit

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-1988190000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1988190000-ND
Terminal Blocks - Din Rail, Channel 281-1988190000-ND
SUPPLY TERMINAL, PUSH IN, 10 MM,

SUPPLY TERMINAL, PUSH IN, 10 MM,

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller - 03AC4862 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller
03AC4862
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller 03AC4862
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:57A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Push In; Rated Current:57A; Rated Voltage:800V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller AAP12 10 LO RD - 1988190000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP12 10 LO RD - 1988190000
Terminal block Weidmüller AAP12 10 LO RD - 1988190000
The beige distribution terminal block AAP12 10 LO RD-1988190000 from Weidmüller with wire cross section AWG 20 - 6 and width of 10 mm has 1 connection on one level with a nominal current of 57 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP12 10 LO RD-1988190000 in a small amount of space. The wiring terminal of the distribution terminal block AAP12 10 LO RD-1988190000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige distribution terminal block AAP12 10 LO RD-1988190000 from Weidmüller with wire cross section AWG 20 - 6 and width of 10 mm has 1 connection on one level with a nominal current of 57 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP12 10 LO RD-1988190000 in a small amount of space. The wiring terminal of the distribution terminal block AAP12 10 LO RD-1988190000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2860070 281-1988190000-ND 03AC4862
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Weidmuller Terminal block Weidmüller AAP12 10 LO RD - 1988190000
Termination Options Spring Clamp Push-in
Terminal Block Type Single Feed Through Voltage distribution
North American 6 to 20 AWG 20 to 6 AWG 6 to 20 AWG
International 0.50 to 10.00 mm2
Voltage Rating 600 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2854.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H10.0/18-D
View Details
Double-deck terminal block - Through terminal block - 2002-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details