Weidmuller Terminal Blocks - Din Rail, Channel 1988270000

Description
SUPPLY TERMINAL, PUSH IN, 6 MM,
Request a Quote Datasheet
Description
SUPPLY TERMINAL, PUSH IN, 6 MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-1988270000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-1988270000-ND
Terminal Blocks - Din Rail, Channel 281-1988270000-ND
SUPPLY TERMINAL, PUSH IN, 6 MM,

SUPPLY TERMINAL, PUSH IN, 6 MM,

Buy Now Datasheet
Terminal block Weidmüller AAP13 6 FE-LO - 1988270000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller AAP13 6 FE-LO - 1988270000
Terminal block Weidmüller AAP13 6 FE-LO - 1988270000
The beige distribution terminal block AAP13 6 FE-LO-1988270000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP13 6 FE-LO-1988270000 in a small amount of space. The wiring terminal of the distribution terminal block AAP13 6 FE-LO-1988270000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige distribution terminal block AAP13 6 FE-LO-1988270000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 2 connections on one level with a nominal current of 41 A. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the distribution block AAP13 6 FE-LO-1988270000 in a small amount of space. The wiring terminal of the distribution terminal block AAP13 6 FE-LO-1988270000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1988270000-ND
Product Name Terminal Blocks - Din Rail, Channel Terminal block Weidmüller AAP13 6 FE-LO - 1988270000
Termination Options Spring Clamp Push-in
Terminal Block Type Single Feed Through Voltage distribution
North American 8 to 22 AWG 8 to 22 AWG
International 0.50 to 6.00 mm2
Voltage Rating 150 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - FTB-709-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Through terminal block - 2001-1409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details