Weidmuller WDK 2.5V,WM,BG 1022300000

Description
WDK 2.5V,WM,BG
Request a Quote Datasheet
Description
WDK 2.5V,WM,BG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WDK 2.5V,WM,BG - 1022300000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDK 2.5V,WM,BG
1022300000
WDK 2.5V,WM,BG 1022300000
WDK 2.5V,WM,BG

WDK 2.5V,WM,BG

Buy Now
DIN Rail Terminal Blocks - 2355239 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2355239
DIN Rail Terminal Blocks 2355239
Weidmüller 1022300000

Weidmüller 1022300000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-3118-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3118-ND
Terminal Blocks - Din Rail, Channel 281-3118-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller - 51M9283 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller
51M9283
Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller 51M9283
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 26-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 26-12AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal block Weidmüller WDK 2.5V - 1022300000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDK 2.5V - 1022300000
Terminal block Weidmüller WDK 2.5V - 1022300000
The beige feed-through terminal block WDK 2.5V-1022300000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5V-1022300000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5V-1022300000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block WDK 2.5V-1022300000 from Weidmüller with wire cross section AWG 30 - 12 and width of 5.1 mm has 4 connections on 2 levels with a nominal current of 24 A. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5V-1022300000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5V-1022300000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1022300000 2355239 281-3118-ND 51M9283
Product Name WDK 2.5V,WM,BG DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller Terminal block Weidmüller WDK 2.5V - 1022300000
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant RoHS Compliant cRUus
Terminal Block Type Dual Level Bridged Single Feed Through; Dual level; Feed-through terminal block
North American 12 to 30 AWG 30 to 12 AWG 12 to 22 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX9V2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details