Weidmuller WDK 2.5 PE 1036300000

Description
WDK 2.5 PE
Request a Quote Datasheet
Description
WDK 2.5 PE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WDK 2.5 PE - 1036300000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDK 2.5 PE
1036300000
WDK 2.5 PE 1036300000
WDK 2.5 PE

WDK 2.5 PE

Buy Now
Terminal Blocks - Din Rail, Channel - 281-3588-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3588-ND
Terminal Blocks - Din Rail, Channel 281-3588-ND
CONN TERM BLK GROUND 12-30AWG

CONN TERM BLK GROUND 12-30AWG

Buy Now Datasheet
Terminal block Weidmüller WDK 2.5PE - 1036300000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller WDK 2.5PE - 1036300000
Terminal block Weidmüller WDK 2.5PE - 1036300000
The green feed-through terminal block WDK 2.5 PE - 1036300000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5 PE-1036300000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5 PE-1036300000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The green feed-through terminal block WDK 2.5 PE - 1036300000 from Weidmüller with wire cross section AWG 26 - 12 and width of 5.1 mm has 4 connections on 2 levels internally connected to PE. The compact design of the feed-through terminal block and the screw connection enable easy wiring of the terminal block WDK 2.5 PE-1036300000 in a small amount of space. The wiring terminal of the feed-through terminal block WDK 2.5 PE-1036300000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller - 52M0034 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller
52M0034
Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller 52M0034
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 30-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 30-12AWG; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1036300000 281-3588-ND 52M0034
Product Name WDK 2.5 PE Terminal Blocks - Din Rail, Channel Terminal block Weidmüller WDK 2.5PE - 1036300000 Terminal Block, Din Rail, 4 Position, 30-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw terminals
Approvals RoHS Compliant cRUus
Terminal Block Type Dual level Single Feed Through; Dual level; Feed-through terminal block
North American 12 to 30 AWG 12 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Tab Terminals - HP-T4001-36 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details