Weidmuller DIN Rail Terminal Blocks 2428510000

Description
Weidmüller 2428510000
Request a Quote Datasheet
Description
Weidmüller 2428510000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2860074 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860074
DIN Rail Terminal Blocks 2860074
Weidmüller 2428510000

Weidmüller 2428510000

Supplier's Site
DIN Rail Terminal Blocks - 2860073 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2860073
DIN Rail Terminal Blocks 2860073
Weidmüller 2428510000

Weidmüller 2428510000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-2428510000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2428510000-ND
Terminal Blocks - Din Rail, Channel 281-2428510000-ND
MULTI-TIER MODULAR TERMINAL, PUS

MULTI-TIER MODULAR TERMINAL, PUS

Buy Now Datasheet
Terminal block Weidmüller A3T 2.5 - 2428510000 -  - Automation24, Inc.
King of Prussia, PA, United States
Terminal block Weidmüller A3T 2.5 - 2428510000
Terminal block Weidmüller A3T 2.5 - 2428510000
The beige feed-through terminal block A3T 2.5-2428510000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with a nominal current of 22 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3T 2.5-2428510000 in a small amount of space. The wiring terminal of the feed-through terminal block A3T 2.5-2428510000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

The beige feed-through terminal block A3T 2.5-2428510000from Weidmüller with wire cross section AWG 28 - 12 and width of 5.1 mm has 6 connections on 3 levels with a nominal current of 22 A. The compact design of the feed-through terminal block and the push-in connection enable easy wiring of the terminal block A3T 2.5-2428510000 in a small amount of space. The wiring terminal of the feed-through terminal block A3T 2.5-2428510000 enables the connection of solid and stranded conductors with small to large conductor cross sections without ferrules.

Supplier's Site Datasheet
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller - 44AC3487 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller
44AC3487
Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller 44AC3487
TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:800V; No. of Levels:3; RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:800V; No. of Levels:3; RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller - 63AC5311 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller
63AC5311
Din Rail Terminal Block, 6Pos, 12Awg; No. Of Positions Weidmuller 63AC5311
DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:800V; No. of Levels:3 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 6POS, 12AWG; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:800V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2860074 281-2428510000-ND 44AC3487
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal block Weidmüller A3T 2.5 - 2428510000 Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Push In Push-in
Terminal Block Type Three Level Single Feed Through; Three Level; Feed-through terminal block
North American 12 to 28 AWG 12 to 28 AWG 28 to 12 AWG
International 0.50 to 2.50 mm2
Voltage Rating 600 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details
GEE Turret Terminal Board - 15327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details